Samtec Inc. Cable Assemblies IDSD-08-S-03.00

Description
.100 Slim Body Double Row
Request a Quote Datasheet
Description
.100 Slim Body Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-08-S-03.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-08-S-03.00
Cable Assemblies IDSD-08-S-03.00
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assy, Idc Rcpt-Free End, 16Pos, 3; Connector To Connector Samtec - 18W0324 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 16Pos, 3; Connector To Connector Samtec
18W0324
Cable Assy, Idc Rcpt-Free End, 16Pos, 3; Connector To Connector Samtec 18W0324
CABLE ASSY, IDC RCPT-FREE END, 16POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 16POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSD-08-S-03.00 18W0324
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Free End, 16Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details