Samtec Inc. Cable Assemblies IDSS-02-D-03.00

Description
.100 Slim Body Single Row
Request a Quote Datasheet
Description
.100 Slim Body Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSS-02-D-03.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSS-02-D-03.00
Cable Assemblies IDSS-02-D-03.00
.100 Slim Body Single Row

.100 Slim Body Single Row

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 2Pos, 3; Connector Type A Samtec - 93X3756 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 2Pos, 3; Connector Type A Samtec
93X3756
Cable Assy, Idc Rcpt-Idc Rcpt, 2Pos, 3; Connector Type A Samtec 93X3756
CABLE ASSY, IDC RCPT-IDC RCPT, 2POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:2Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 2POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:2Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSS-02-D-03.00 93X3756
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 2Pos, 3; Connector Type A Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q1047-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details