Samtec Inc. Cable Assemblies IDSS-06-D-09.00

Description
.100 Slim Body Single Row
Request a Quote Datasheet
Description
.100 Slim Body Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSS-06-D-09.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSS-06-D-09.00
Cable Assemblies IDSS-06-D-09.00
.100 Slim Body Single Row

.100 Slim Body Single Row

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec - 46W9568 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec
46W9568
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec 46W9568
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSS SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSS-06-D-09.00 46W9568
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details