HellermannTyton cable ties IT18R0UVC2

Description
Identification Tie, 3.9 Long, 18lb Tens
Request a Quote
Description
Identification Tie, 3.9 Long, 18lb Tens
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - IT18R0UVC2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
IT18R0UVC2
cable ties IT18R0UVC2
Identification Tie, 3.9 Long, 18lb Tens

Identification Tie, 3.9 Long, 18lb Tens

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number IT18R0UVC2
Product Name cable ties
Cable Length 3.9 ft (11.89 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details