Samtec Inc. Cable Assemblies IDSD-20-D-08.00

Description
.100 Slim Body Double Row
Request a Quote Datasheet
Description
.100 Slim Body Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-20-D-08.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-20-D-08.00
Cable Assemblies IDSD-20-D-08.00
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 8; Connector Type A Samtec - 71P7657 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 8; Connector Type A Samtec
71P7657
Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 8; Connector Type A Samtec 71P7657
CABLE ASSY, IDC RCPT-IDC RCPT, 40POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 40POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - IDSD-20-D-08.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSD-20-D-08.00
Cable Assemblies - Rectangular Cable Assemblies IDSD-20-D-08.00
INSULATION DISPLACEMENT TERMINAL

INSULATION DISPLACEMENT TERMINAL

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number IDSD-20-D-08.00 71P7657 IDSD-20-D-08.00
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 8; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.6667 ft (2.03 dm) 0.6670 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NZ800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details