The Cable Assembly, IDC Receptacle to IDC Receptacle, features 16 positions and a cable length of 6 inches (152.4 mm). It utilizes a 2.54 mm pitch and is RoHS compliant. The assembly is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The cable consists of 28 AWG stranded tinned copper wire, suitable for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for specific configurations. This product is designed for applications requiring reliable connections in compact spaces.
CABLE ASSY, IDC RCPT-IDC RCPT, 16POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | IDSD-08-D-06.00 | 17W9986 |
| Product Name | Cable Assemblies | Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 6; Connector Type A Samtec |
| Cable Length | 0.5000 ft (1.52 dm) |