Samtec Inc. Cable Assemblies IDSD-32-D-18.00-G

Description
.100 Slim Body Double Row
Request a Quote
Description
.100 Slim Body Double Row
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 64 positions, 18 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring durability and performance. The product is RoHS compliant and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD/TST configurations and 3 A per pin for IDMD configurations, with a contact resistance of 15 mΩ. This assembly is compatible with various connectors, including TSW, MTSW, and EJH series, making it versatile for different engineering projects.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 64 positions, 18 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring durability and performance. The product is RoHS compliant and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD/TST configurations and 3 A per pin for IDMD configurations, with a contact resistance of 15 mΩ. This assembly is compatible with various connectors, including TSW, MTSW, and EJH series, making it versatile for different engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-32-D-18.00-G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-32-D-18.00-G
Cable Assemblies IDSD-32-D-18.00-G
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 18; Connector To Connector Samtec - 18W6209 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 18; Connector To Connector Samtec
18W6209
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 18; Connector To Connector Samtec 18W6209
CABLE ASSY, IDC RCPT-RCPT, 64POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 64POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSD-32-D-18.00-G 18W6209
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 64Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details