NKK Switches Switches ISDCB84

Description
RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050
Request a Quote Datasheet
Description
RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - ISDCB84 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Switches
ISDCB84
Switches ISDCB84
RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050

RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050

Buy Now
Hardware - ISDCB84 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
ISDCB84
Hardware ISDCB84
RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050,

RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050,

Buy Now
Rectangular Cable Assemblies - 360-2433-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
360-2433-ND
Rectangular Cable Assemblies 360-2433-ND
"14 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.333' (101.60mm, 4.00"")"

"14 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - ISDCB84 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
ISDCB84
Cable Assemblies - Rectangular Cable Assemblies ISDCB84
CABLE RIBBON 4"

CABLE RIBBON 4"

Supplier's Site
Ribbon Cable, Idc Conn, 4Inch, 14Way; No. Of Positions Nkk Switches - 41Y7788 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc Conn, 4Inch, 14Way; No. Of Positions Nkk Switches
41Y7788
Ribbon Cable, Idc Conn, 4Inch, 14Way; No. Of Positions Nkk Switches 41Y7788
RIBBON CABLE, IDC CONN, 4INCH, 14WAY; No. of Positions:14Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:-; Cable Pitch:1.27mm; Connector Type A:IDC Receptacle RoHS Compliant: Yes

RIBBON CABLE, IDC CONN, 4INCH, 14WAY; No. of Positions:14Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:-; Cable Pitch:1.27mm; Connector Type A:IDC Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ISDCB84 360-2433-ND ISDCB84 41Y7788
Product Name Switches Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable, Idc Conn, 4Inch, 14Way; No. Of Positions Nkk Switches
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details