Samtec Inc. Cable Assemblies IDSS-10-D-08.00-G

Description
.100 Slim Body Single Row
Request a Quote Datasheet
Description
.100 Slim Body Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSS-10-D-08.00-G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSS-10-D-08.00-G
Cable Assemblies IDSS-10-D-08.00-G
.100 Slim Body Single Row

.100 Slim Body Single Row

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 8; Connector Type A Samtec - 25T1047 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 8; Connector Type A Samtec
25T1047
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 8; Connector Type A Samtec 25T1047
CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSS-10-D-08.00-G 25T1047
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 8; Connector Type A Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 0.5M Length - 3021064-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details