NKK Switches Hardware ISDCB812

Description
RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050,
Request a Quote Datasheet
Description
RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - ISDCB812 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
ISDCB812
Hardware ISDCB812
RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050,

RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050,

Buy Now
Switches - ISDCB812 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Switches
ISDCB812
Switches ISDCB812
RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050

RIBBON CABLE, 14 CONDUCTOR, 28AWG, .050

Buy Now
Rectangular Cable Assemblies - 360-2435-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
360-2435-ND
Rectangular Cable Assemblies 360-2435-ND
14 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)

14 Position Cable Assembly Rectangular Socket to Socket, Reversed 1.00' (304.80mm)

Buy Now Datasheet
Ribbon Cable, Idc Conn, 12Inch, 14Way; Connector To Connector Nkk Switches - 41Y7786 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc Conn, 12Inch, 14Way; Connector To Connector Nkk Switches
41Y7786
Ribbon Cable, Idc Conn, 12Inch, 14Way; Connector To Connector Nkk Switches 41Y7786
RIBBON CABLE, IDC CONN, 12INCH, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes

RIBBON CABLE, IDC CONN, 12INCH, 14WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - ISDCB812 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
ISDCB812
Cable Assemblies - Rectangular Cable Assemblies ISDCB812
CABLE RIBBON 12"

CABLE RIBBON 12"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ISDCB812 360-2435-ND 41Y7786 ISDCB812
Product Name Hardware Rectangular Cable Assemblies Ribbon Cable, Idc Conn, 12Inch, 14Way; Connector To Connector Nkk Switches Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details