Samtec Inc. Cable Assemblies IDSS-14-D-10.00-G

Description
.100 Slim Body Single Row
Request a Quote Datasheet
Description
.100 Slim Body Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSS-14-D-10.00-G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSS-14-D-10.00-G
Cable Assemblies IDSS-14-D-10.00-G
.100 Slim Body Single Row

.100 Slim Body Single Row

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec - 29R0954 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec
29R0954
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec 29R0954
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSS-14-D-10.00-G 29R0954
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 10; Connector Type A Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-10M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Low Outgassing Cable Assembly - 6105A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches - G125-FC10605L0-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers