Samtec Inc. Cable Assembly IDSD-10-D-08.00

Description
INSULATION DISPLACEMENT TERMINAL Product overview: IDSD-10-D-08.00 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-IDSD-10-D-08.00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INSULATION DISPLACEMENT TERMINAL Product overview: IDSD-10-D-08.00 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-IDSD-10-D-08.00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 450-IDSD-10-D-08.00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-IDSD-10-D-08.00
Cable Assembly 450-IDSD-10-D-08.00
INSULATION DISPLACEMENT TERMINAL Product overview: IDSD-10-D-08.00 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-IDSD-10-D-08.00 can be used for catalog matching and distributor lookup.

INSULATION DISPLACEMENT TERMINAL Product overview: IDSD-10-D-08.00 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-IDSD-10-D-08.00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - IDSD-10-D-08.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-10-D-08.00
Cable Assemblies IDSD-10-D-08.00
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 8; Connector Type A Samtec - 18W1129 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 8; Connector Type A Samtec
18W1129
Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 8; Connector Type A Samtec 18W1129
CABLE ASSY, IDC RCPT-IDC RCPT, 20POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 20POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 450-IDSD-10-D-08.00 IDSD-10-D-08.00 18W1129
Product Name Cable Assembly Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 8; Connector Type A Samtec
Cable Shielding Unshielded
Cable Length 0.6670 ft (2.03 dm) 0.6667 ft (2.03 dm)
Connector Type IDC Socket IDC Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details