Samtec Inc. Cable Assemblies IDSD-15-D-03.00-G

Description
.100 Slim Body Double Row
Request a Quote
Description
.100 Slim Body Double Row
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 30 positions, 3 inches in length, is designed for reliable connections in various applications. It features a connector pitch of 2.54 mm and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and utilizes 28 AWG 7/36 stranded tinned copper wire. The product is RoHS compliant and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD configurations, with a contact resistance of 15 mΩ. This assembly is suitable for applications requiring a compact and efficient connection solution.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 30 positions, 3 inches in length, is designed for reliable connections in various applications. It features a connector pitch of 2.54 mm and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and utilizes 28 AWG 7/36 stranded tinned copper wire. The product is RoHS compliant and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD configurations, with a contact resistance of 15 mΩ. This assembly is suitable for applications requiring a compact and efficient connection solution.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-15-D-03.00-G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-15-D-03.00-G
Cable Assemblies IDSD-15-D-03.00-G
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 3; Connector To Connector Samtec - 18W3087 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 3; Connector To Connector Samtec
18W3087
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 3; Connector To Connector Samtec 18W3087
CABLE ASSY, IDC RCPT-RCPT, 30POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 30POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSD-15-D-03.00-G 18W3087
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 30Pos, 3; Connector To Connector Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Power, Line Cables and Extension Cords - Q989-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details