HellermannTyton cable ties IT50R4C2

Description
Identification Tie, 8 Long, 50lb Tensil
Request a Quote
Description
Identification Tie, 8 Long, 50lb Tensil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - IT50R4C2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
IT50R4C2
cable ties IT50R4C2
Identification Tie, 8 Long, 50lb Tensil

Identification Tie, 8 Long, 50lb Tensil

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number IT50R4C2
Product Name cable ties
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details