Samtec Inc. Cable Assemblies IDSD-15-D-04.00-G

Description
.100 Slim Body Double Row
Request a Quote Datasheet
Description
.100 Slim Body Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-15-D-04.00-G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-15-D-04.00-G
Cable Assemblies IDSD-15-D-04.00-G
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 4; Connector To Connector Samtec - 18W3101 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 4; Connector To Connector Samtec
18W3101
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 4; Connector To Connector Samtec 18W3101
CABLE ASSY, IDC RCPT-RCPT, 30POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 30POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSD-15-D-04.00-G 18W3101
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 30Pos, 4; Connector To Connector Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NY1000 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details