Samtec Inc. Cable Assemblies IDSD-25-D-18.00

Description
.100 Slim Body Double Row
Request a Quote Datasheet
Description
.100 Slim Body Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-25-D-18.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-25-D-18.00
Cable Assemblies IDSD-25-D-18.00
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 18; Connector Type A Samtec - 18W5359 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 18; Connector Type A Samtec
18W5359
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 18; Connector Type A Samtec 18W5359
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSD-25-D-18.00 18W5359
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 18; Connector Type A Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details