MilesTek Corporation Category 5e Aerospace Ethernet Cable High-Temp SF/UTP FEP Blue RJ45, 25.0ft T5A00018-25F

Description
MilesTek's Aerospace and High Temperature Ethernet assemblies are here to meet your aerospace, high temp, military and aerospace-lite needs. These cables are ideal for use in cabin management, in-flight systems, backbone avionics, ground vehicle trunks, high-temp testing and for general military, avionics or aerospace use. All cables are double shielded with both 100% foil and 85% braid shields for maximum EMI and RFI protection. They are highly flexible and easy to install as well as light weight and durable. The special FEP jacket is rated for a wide temperature range of -55° to +150°C. These assemblies comply with all RoHS directives and pass FAR, Airbus and Boeing requirements for smoke and toxicity. Available in Category 5e, Category 5e Slim and Category 6a. Don't see the connector or length you are looking for? Please contact us today with your custom requirements. Features Aerospace rated Ethernet Cable; Category 5e rated Light weight (37lbs/1KFT), small diameter (0.230") and tight bend radius (1.15") Double Shielded with 100% Foil and 85% Braid and 26AWG stranded conductors for flexibility Light blue FEP jacket with fire properties that meet or exceed the requirements of Federal Aviation Regulation (FAR) 25.869, FAR 25.853, Airbus ABD0031 and Boeing D6-51377 Broad temperature range of -55°C (-67°F) to +150°C (+302°F) is suitable for both high temperature and low temperature applications Applications Aerospace, Aerospace-lite, Avionics and Avionics-lite Military and Military-lite Ethernet Backbone Trunk and Bus In-Flight Entertainment, In-seat wiring and Cabin Management
Description
MilesTek's Aerospace and High Temperature Ethernet assemblies are here to meet your aerospace, high temp, military and aerospace-lite needs. These cables are ideal for use in cabin management, in-flight systems, backbone avionics, ground vehicle trunks, high-temp testing and for general military, avionics or aerospace use. All cables are double shielded with both 100% foil and 85% braid shields for maximum EMI and RFI protection. They are highly flexible and easy to install as well as light weight and durable. The special FEP jacket is rated for a wide temperature range of -55° to +150°C. These assemblies comply with all RoHS directives and pass FAR, Airbus and Boeing requirements for smoke and toxicity. Available in Category 5e, Category 5e Slim and Category 6a. Don't see the connector or length you are looking for? Please contact us today with your custom requirements. Features Aerospace rated Ethernet Cable; Category 5e rated Light weight (37lbs/1KFT), small diameter (0.230") and tight bend radius (1.15") Double Shielded with 100% Foil and 85% Braid and 26AWG stranded conductors for flexibility Light blue FEP jacket with fire properties that meet or exceed the requirements of Federal Aviation Regulation (FAR) 25.869, FAR 25.853, Airbus ABD0031 and Boeing D6-51377 Broad temperature range of -55°C (-67°F) to +150°C (+302°F) is suitable for both high temperature and low temperature applications Applications Aerospace, Aerospace-lite, Avionics and Avionics-lite Military and Military-lite Ethernet Backbone Trunk and Bus In-Flight Entertainment, In-seat wiring and Cabin Management

Suppliers

Company
Product
Description
Supplier Links
Category 5e Aerospace Ethernet Cable High-Temp SF/UTP FEP Blue RJ45, 25.0ft - T5A00018-25F - MilesTek Corporation
Denton, TX, United States
Category 5e Aerospace Ethernet Cable High-Temp SF/UTP FEP Blue RJ45, 25.0ft
T5A00018-25F
Category 5e Aerospace Ethernet Cable High-Temp SF/UTP FEP Blue RJ45, 25.0ft T5A00018-25F
MilesTek's Aerospace and High Temperature Ethernet assemblies are here to meet your aerospace, high temp, military and aerospace-lite needs. These cables are ideal for use in cabin management, in-flight systems, backbone avionics, ground vehicle trunks, high-temp testing and for general military, avionics or aerospace use. All cables are double shielded with both 100% foil and 85% braid shields for maximum EMI and RFI protection. They are highly flexible and easy to install as well as light weight and durable. The special FEP jacket is rated for a wide temperature range of -55° to +150°C. These assemblies comply with all RoHS directives and pass FAR, Airbus and Boeing requirements for smoke and toxicity. Available in Category 5e, Category 5e Slim and Category 6a. Don't see the connector or length you are looking for? Please contact us today with your custom requirements. Features Aerospace rated Ethernet Cable; Category 5e rated Light weight (37lbs/1KFT), small diameter (0.230") and tight bend radius (1.15") Double Shielded with 100% Foil and 85% Braid and 26AWG stranded conductors for flexibility Light blue FEP jacket with fire properties that meet or exceed the requirements of Federal Aviation Regulation (FAR) 25.869, FAR 25.853, Airbus ABD0031 and Boeing D6-51377 Broad temperature range of -55°C (-67°F) to +150°C (+302°F) is suitable for both high temperature and low temperature applications Applications Aerospace, Aerospace-lite, Avionics and Avionics-lite Military and Military-lite Ethernet Backbone Trunk and Bus In-Flight Entertainment, In-seat wiring and Cabin Management

MilesTek's Aerospace and High Temperature Ethernet assemblies are here to meet your aerospace, high temp, military and aerospace-lite needs. These cables are ideal for use in cabin management, in-flight systems, backbone avionics, ground vehicle trunks, high-temp testing and for general military, avionics or aerospace use. All cables are double shielded with both 100% foil and 85% braid shields for maximum EMI and RFI protection. They are highly flexible and easy to install as well as light weight and durable. The special FEP jacket is rated for a wide temperature range of -55° to +150°C. These assemblies comply with all RoHS directives and pass FAR, Airbus and Boeing requirements for smoke and toxicity. Available in Category 5e, Category 5e Slim and Category 6a. Don't see the connector or length you are looking for? Please contact us today with your custom requirements.
Features

  • Aerospace rated Ethernet Cable; Category 5e rated
  • Light weight (37lbs/1KFT), small diameter (0.230") and tight bend radius (1.15")
  • Double Shielded with 100% Foil and 85% Braid and 26AWG stranded conductors for flexibility
  • Light blue FEP jacket with fire properties that meet or exceed the requirements of Federal Aviation Regulation (FAR) 25.869, FAR 25.853, Airbus ABD0031 and Boeing D6-51377
  • Broad temperature range of -55°C (-67°F) to +150°C (+302°F) is suitable for both high temperature and low temperature applications

Applications

  • Aerospace, Aerospace-lite, Avionics and Avionics-lite
  • Military and Military-lite
  • Ethernet Backbone
  • Trunk and Bus
  • In-Flight Entertainment, In-seat wiring and Cabin Management
Supplier's Site
C5E Sf/utp 26Str Fep Blu +150° 25F / Mt Milestek - 60AK3714 - Newark, An Avnet Company
Chicago, IL, United States
C5E Sf/utp 26Str Fep Blu +150° 25F / Mt Milestek
60AK3714
C5E Sf/utp 26Str Fep Blu +150° 25F / Mt Milestek 60AK3714
C5E SF/UTP 26STR FEP BLU +150° 25F / MT

C5E SF/UTP 26STR FEP BLU +150° 25F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T5A00018-25F 60AK3714
Product Name Category 5e Aerospace Ethernet Cable High-Temp SF/UTP FEP Blue RJ45, 25.0ft C5E Sf/utp 26Str Fep Blu +150° 25F / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details