MilesTek Corporation Ultra SCSI Cable, .8mm Male / HPDB68 Male, 2.0m SZA00002-2M

Description
VHDCI (Very High Density Cable Interconnect) cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features • Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) • Offset backshells on the VHDCI end allow for applications requiring two side by side ports • 0.8mm connector pitch saves valuable space • Double shielded cable provides maximum protection against data corrupting EMI/RFI • Length options are 0.5, 1, 2 & 3 meters; color is gray Applications • Storage applications • Hard disk drives • Data transfer
Description
VHDCI (Very High Density Cable Interconnect) cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features • Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) • Offset backshells on the VHDCI end allow for applications requiring two side by side ports • 0.8mm connector pitch saves valuable space • Double shielded cable provides maximum protection against data corrupting EMI/RFI • Length options are 0.5, 1, 2 & 3 meters; color is gray Applications • Storage applications • Hard disk drives • Data transfer

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 2.0m - SZA00002-2M - MilesTek Corporation
Denton, TX, United States
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 2.0m
SZA00002-2M
Ultra SCSI Cable, .8mm Male / HPDB68 Male, 2.0m SZA00002-2M
VHDCI (Very High Density Cable Interconnect) cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features • Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position) • Offset backshells on the VHDCI end allow for applications requiring two side by side ports • 0.8mm connector pitch saves valuable space • Double shielded cable provides maximum protection against data corrupting EMI/RFI • Length options are 0.5, 1, 2 & 3 meters; color is gray Applications • Storage applications • Hard disk drives • Data transfer

VHDCI (Very High Density Cable Interconnect) cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock.
Features
• Adapter cables from Ultra SCSI/VHDCI to SCSI-3 (0.8mm 68 position to HPDB68 68 position)
• Offset backshells on the VHDCI end allow for applications requiring two side by side ports
• 0.8mm connector pitch saves valuable space
• Double shielded cable provides maximum protection against data corrupting EMI/RFI
• Length options are 0.5, 1, 2 & 3 meters; color is gray
Applications
• Storage applications
• Hard disk drives
• Data transfer

Supplier's Site
Cascsi-5 .8Mmcn68M/hp68M 2M / Mt Milestek - 60AK3066 - Newark, An Avnet Company
Chicago, IL, United States
Cascsi-5 .8Mmcn68M/hp68M 2M / Mt Milestek
60AK3066
Cascsi-5 .8Mmcn68M/hp68M 2M / Mt Milestek 60AK3066
CASCSI-5 .8MMCN68M/HP68M 2M / MT

CASCSI-5 .8MMCN68M/HP68M 2M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number SZA00002-2M 60AK3066
Product Name Ultra SCSI Cable, .8mm Male / HPDB68 Male, 2.0m Cascsi-5 .8Mmcn68M/hp68M 2M / Mt Milestek
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data