MilesTek Corporation LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 2.0m SZA00001-2M

Description
SCSI-3 cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double shielded low smoke zero halogen cable (copper braid plus aluminum mylar foil) and 34 pair polypropylene insulated 28 AWG conductors for the highest quality. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is becoming very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • Gold plated contacts insure repeated mating cycles • Meets or exceeds SCSI specifications • Double shielded cable provides maximum protection against data corrupting EMI/RFI • HPDB 68 position male connectors; length options are 1, 2 & 3 meters; color is black Applications • Confined space • Shipboard • Airborne • Data transfer • Disk Drive
Description
SCSI-3 cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double shielded low smoke zero halogen cable (copper braid plus aluminum mylar foil) and 34 pair polypropylene insulated 28 AWG conductors for the highest quality. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is becoming very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • Gold plated contacts insure repeated mating cycles • Meets or exceeds SCSI specifications • Double shielded cable provides maximum protection against data corrupting EMI/RFI • HPDB 68 position male connectors; length options are 1, 2 & 3 meters; color is black Applications • Confined space • Shipboard • Airborne • Data transfer • Disk Drive

Suppliers

Company
Product
Description
Supplier Links
LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 2.0m - SZA00001-2M - MilesTek Corporation
Denton, TX, United States
LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 2.0m
SZA00001-2M
LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 2.0m SZA00001-2M
SCSI-3 cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double shielded low smoke zero halogen cable (copper braid plus aluminum mylar foil) and 34 pair polypropylene insulated 28 AWG conductors for the highest quality. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is becoming very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock. Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • Gold plated contacts insure repeated mating cycles • Meets or exceeds SCSI specifications • Double shielded cable provides maximum protection against data corrupting EMI/RFI • HPDB 68 position male connectors; length options are 1, 2 & 3 meters; color is black Applications • Confined space • Shipboard • Airborne • Data transfer • Disk Drive

SCSI-3 cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are half pitch 68 position male on both ends with die cast zinc alloy backshells. Features double shielded low smoke zero halogen cable (copper braid plus aluminum mylar foil) and 34 pair polypropylene insulated 28 AWG conductors for the highest quality. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is becoming very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Thumbscrews are 2-56 threaded to fit most applications. Twisted pair cabling reduces cross talk. Will ship immediately if in stock.
Features
• Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
• Gold plated contacts insure repeated mating cycles
• Meets or exceeds SCSI specifications
• Double shielded cable provides maximum protection against data corrupting EMI/RFI
• HPDB 68 position male connectors; length options are 1, 2 & 3 meters; color is black
Applications
• Confined space
• Shipboard
• Airborne
• Data transfer
• Disk Drive

Supplier's Site
Cblscsi-3 Hpdb68M/m Lszh 2M / Mt Milestek - 60AK3062 - Newark, An Avnet Company
Chicago, IL, United States
Cblscsi-3 Hpdb68M/m Lszh 2M / Mt Milestek
60AK3062
Cblscsi-3 Hpdb68M/m Lszh 2M / Mt Milestek 60AK3062
CBLSCSI-3 HPDB68M/M LSZH 2M / MT

CBLSCSI-3 HPDB68M/M LSZH 2M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number SZA00001-2M 60AK3062
Product Name LSZH SCSI-3 Cable, HPDB68 Male/ HPDB68 Male, 2.0m Cblscsi-3 Hpdb68M/m Lszh 2M / Mt Milestek
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-3334-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-3140/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details