MilesTek Corporation Cat. 5E EIA568 Plenum Patch Cable, RJ45 / RJ45, 10.0 ft T5A00020-10F

Description
Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Plenum Ethernet Cables provide the ideal alternative. The Category 5E rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these MilesTek exclusive Plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed Ethernet cable, fire retardant for building code compliance Plenum CMP rated jacket to protect the spread of fire Category 5E rated for high-speed network performance Stock lengths up to 300 ft for direct runs to equipment Same day shipping on most items; Order online today!
Description
Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Plenum Ethernet Cables provide the ideal alternative. The Category 5E rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these MilesTek exclusive Plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed Ethernet cable, fire retardant for building code compliance Plenum CMP rated jacket to protect the spread of fire Category 5E rated for high-speed network performance Stock lengths up to 300 ft for direct runs to equipment Same day shipping on most items; Order online today!

Suppliers

Company
Product
Description
Supplier Links
Cat. 5E EIA568 Plenum Patch Cable, RJ45 / RJ45, 10.0 ft - T5A00020-10F - MilesTek Corporation
Denton, TX, United States
Cat. 5E EIA568 Plenum Patch Cable, RJ45 / RJ45, 10.0 ft
T5A00020-10F
Cat. 5E EIA568 Plenum Patch Cable, RJ45 / RJ45, 10.0 ft T5A00020-10F
Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Plenum Ethernet Cables provide the ideal alternative. The Category 5E rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these MilesTek exclusive Plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed Ethernet cable, fire retardant for building code compliance Plenum CMP rated jacket to protect the spread of fire Category 5E rated for high-speed network performance Stock lengths up to 300 ft for direct runs to equipment Same day shipping on most items; Order online today!

Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Plenum Ethernet Cables provide the ideal alternative. The Category 5E rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these MilesTek exclusive Plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today!
Features

  • Plenum (CMP) jacketed Ethernet cable, fire retardant for building code compliance
  • Plenum CMP rated jacket to protect the spread of fire
  • Category 5E rated for high-speed network performance
  • Stock lengths up to 300 ft for direct runs to equipment
  • Same day shipping on most items; Order online today!
Supplier's Site
Cbl Rj45/rj45 Cat5E Plenum 10 / Mt Milestek - 60AK3724 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj45/rj45 Cat5E Plenum 10 / Mt Milestek
60AK3724
Cbl Rj45/rj45 Cat5E Plenum 10 / Mt Milestek 60AK3724
CBL RJ45/RJ45 CAT5E PLENUM 10 / MT

CBL RJ45/RJ45 CAT5E PLENUM 10 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T5A00020-10F 60AK3724
Product Name Cat. 5E EIA568 Plenum Patch Cable, RJ45 / RJ45, 10.0 ft Cbl Rj45/rj45 Cat5E Plenum 10 / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details