Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
MILESTEK CORPORATION
REF00415 -- 19 RKMNT PDU 12 OUTLETS 15A BASIC SURGE 6FT CORD / MT MILESTEK
MilesTek Corporation
19 Rkmnt Pdu 12 Outlets 15A Basic Surge 6Ft Cord / Mt Milestek
REF00415
Description
19" RKMNT PDU 12 OUTLETS 15A BASIC SURGE 6FT CORD / MT
Newark, An Avnet Company
Done
Description
19" RKMNT PDU 12 OUTLETS 15A BASIC SURGE 6FT CORD / MT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
19 Rkmnt Pdu 12 Outlets 15A Basic Surge 6Ft Cord / Mt Milestek
60AK2971
19 Rkmnt Pdu 12 Outlets 15A Basic Surge 6Ft Cord / Mt Milestek
60AK2971
19" RKMNT PDU 12 OUTLETS 15A BASIC SURGE 6FT CORD / MT
19" RKMNT PDU 12 OUTLETS 15A BASIC SURGE 6FT CORD / MT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
60AK2971
Product Name
19 Rkmnt Pdu 12 Outlets 15A Basic Surge 6Ft Cord / Mt Milestek
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products
114555P3
Specs
Application
Power Cable
Standards / Certifications
RoHS
View Details
Shenzhen QH Industrial Co., Ltd
Cable - 4 Pin 2.54PH T-type Magnetic Cable Connector
View Details
A.H. Systems Inc.
Standard Cable
Model SAC-211
Specs
Application
RF
Product Type
Patch; RG-214
Cable Type
Coaxial
View Details
Eteily Technologies India Pvt. Ltd.
SMA Male St. Connector With RG316 Cable (L-4Mtr) + TNC Male St. Connector
ET-SMS-4L4-TMS
View Details