MilesTek Corporation Shielded Category 5e Extreme High Flex Ethernet Cable, RJ45 / RJ45, 15.0 ft T5A00010-15F

Description
MilesTek's cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake. Features • Used to connect industrial Ethernet devices in harsh environments • Double Shielded Foil + Braid Design Reduces EMI/RFI Interference • Zero Halogen Jacket addresses environmental and safety requirements • PUR jacket resists oil and other contaminants • Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Manufacturing • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake. Features • Used to connect industrial Ethernet devices in harsh environments • Double Shielded Foil + Braid Design Reduces EMI/RFI Interference • Zero Halogen Jacket addresses environmental and safety requirements • PUR jacket resists oil and other contaminants • Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Manufacturing • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Shielded Category 5e Extreme High Flex Ethernet Cable, RJ45 / RJ45, 15.0 ft - T5A00010-15F - MilesTek Corporation
Denton, TX, United States
Shielded Category 5e Extreme High Flex Ethernet Cable, RJ45 / RJ45, 15.0 ft
T5A00010-15F
Shielded Category 5e Extreme High Flex Ethernet Cable, RJ45 / RJ45, 15.0 ft T5A00010-15F
MilesTek's cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake. Features • Used to connect industrial Ethernet devices in harsh environments • Double Shielded Foil + Braid Design Reduces EMI/RFI Interference • Zero Halogen Jacket addresses environmental and safety requirements • PUR jacket resists oil and other contaminants • Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Manufacturing • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake.
Features
• Used to connect industrial Ethernet devices in harsh environments
• Double Shielded Foil + Braid Design Reduces EMI/RFI Interference
• Zero Halogen Jacket addresses environmental and safety requirements
• PUR jacket resists oil and other contaminants
• Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius)
Applications
• Industrial Ethernet
• 10/100BASE-TX
• Factory Automation
• Manufacturing
• Harsh Environment applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Rj45 C5E Stp H-Fx Zhal Tl 15F / Mt Milestek - 60AK3652 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C5E Stp H-Fx Zhal Tl 15F / Mt Milestek
60AK3652
Rj45 C5E Stp H-Fx Zhal Tl 15F / Mt Milestek 60AK3652
RJ45 C5E STP H-FX ZHAL TL 15F / MT

RJ45 C5E STP H-FX ZHAL TL 15F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T5A00010-15F 60AK3652
Product Name Shielded Category 5e Extreme High Flex Ethernet Cable, RJ45 / RJ45, 15.0 ft Rj45 C5E Stp H-Fx Zhal Tl 15F / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.08″ Pin Plugs - 1004 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details