MilesTek Corporation Ultra SCSI Cable, .8mm Male / HPDB50 Male, 0.5m SZA00003-05M

Description
VHDCI (Very High Density Cable Interconnect) cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features • Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) • Offset backshells on the VHDCI end allow for applications requiring two side by side ports • 0.8mm connector pitch saves valuable space • Double shielded cable provides maximum protection against data corrupting EMI/RFI • Length options are 0.5, 1, 2 & 3 meters; color is light gray Applications • Storage applications • Hard disk drives • Data transfer
Description
VHDCI (Very High Density Cable Interconnect) cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features • Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) • Offset backshells on the VHDCI end allow for applications requiring two side by side ports • 0.8mm connector pitch saves valuable space • Double shielded cable provides maximum protection against data corrupting EMI/RFI • Length options are 0.5, 1, 2 & 3 meters; color is light gray Applications • Storage applications • Hard disk drives • Data transfer

Suppliers

Company
Product
Description
Supplier Links
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 0.5m - SZA00003-05M - MilesTek Corporation
Denton, TX, United States
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 0.5m
SZA00003-05M
Ultra SCSI Cable, .8mm Male / HPDB50 Male, 0.5m SZA00003-05M
VHDCI (Very High Density Cable Interconnect) cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock. Features • Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position) • Offset backshells on the VHDCI end allow for applications requiring two side by side ports • 0.8mm connector pitch saves valuable space • Double shielded cable provides maximum protection against data corrupting EMI/RFI • Length options are 0.5, 1, 2 & 3 meters; color is light gray Applications • Storage applications • Hard disk drives • Data transfer

VHDCI (Very High Density Cable Interconnect) cables from MilesTek are manufactured to meet or exceed SCSI standards. Connectors are 0.8mm pitch 68 position to SCSI-2 style HPDB50 for adapting between the differing ports. Features double shielded cable (copper braid plus aluminum mylar foil) and 25 pair 28 AWG conductors for the highest quality. In addition, offset backshells are used on the VHDCI connector for applications requiring two side-by-side ports. Will ship immediately if in stock.
Features
• Adapter cables from Ultra SCSI/VHDCI to SCSI-2 (0.8mm 68 position to HPDB50 50 position)
• Offset backshells on the VHDCI end allow for applications requiring two side by side ports
• 0.8mm connector pitch saves valuable space
• Double shielded cable provides maximum protection against data corrupting EMI/RFI
• Length options are 0.5, 1, 2 & 3 meters; color is light gray
Applications
• Storage applications
• Hard disk drives
• Data transfer

Supplier's Site
Cascsi-5 .8Mmcn68M/hp50M 0.5M / Mt Milestek - 60AK3068 - Newark, An Avnet Company
Chicago, IL, United States
Cascsi-5 .8Mmcn68M/hp50M 0.5M / Mt Milestek
60AK3068
Cascsi-5 .8Mmcn68M/hp50M 0.5M / Mt Milestek 60AK3068
CASCSI-5 .8MMCN68M/HP50M 0.5M / MT

CASCSI-5 .8MMCN68M/HP50M 0.5M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number SZA00003-05M 60AK3068
Product Name Ultra SCSI Cable, .8mm Male / HPDB50 Male, 0.5m Cascsi-5 .8Mmcn68M/hp50M 0.5M / Mt Milestek
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data