MilesTek Corporation Double Shielded 26 AWG Stranded Cat 5E RJ45/RJ45 Patch Cord 2.0 Ft T5A00005-2F

Description
When a regular shield is not enough, MilesTek's exclusive double-shielded patch cables are ideal. EMI/RFI interference is drastically reduced due to MilesTek's superior cable shielding, a combination of a 100% foil plus a 60% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end. Features • Double shielded foil + braid design reduces EMI/RFI interference • Low Smoke Zero Halogen jacket addresses environmental and safety concerns • 26 AWG stranded conductors provide flexibility • Stock lengths available up to 300Ft • Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
When a regular shield is not enough, MilesTek's exclusive double-shielded patch cables are ideal. EMI/RFI interference is drastically reduced due to MilesTek's superior cable shielding, a combination of a 100% foil plus a 60% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end. Features • Double shielded foil + braid design reduces EMI/RFI interference • Low Smoke Zero Halogen jacket addresses environmental and safety concerns • 26 AWG stranded conductors provide flexibility • Stock lengths available up to 300Ft • Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Double Shielded 26 AWG Stranded Cat 5E RJ45/RJ45 Patch Cord 2.0 Ft - T5A00005-2F - MilesTek Corporation
Denton, TX, United States
Double Shielded 26 AWG Stranded Cat 5E RJ45/RJ45 Patch Cord 2.0 Ft
T5A00005-2F
Double Shielded 26 AWG Stranded Cat 5E RJ45/RJ45 Patch Cord 2.0 Ft T5A00005-2F
When a regular shield is not enough, MilesTek's exclusive double-shielded patch cables are ideal. EMI/RFI interference is drastically reduced due to MilesTek's superior cable shielding, a combination of a 100% foil plus a 60% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end. Features • Double shielded foil + braid design reduces EMI/RFI interference • Low Smoke Zero Halogen jacket addresses environmental and safety concerns • 26 AWG stranded conductors provide flexibility • Stock lengths available up to 300Ft • Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

When a regular shield is not enough, MilesTek's exclusive double-shielded patch cables are ideal. EMI/RFI interference is drastically reduced due to MilesTek's superior cable shielding, a combination of a 100% foil plus a 60% braid shield. The Low Smoke Zero Halogen jacket allows this industrial patch cable to meet today's environmental and safety requirements. With 26 AWG stranded conductors, this cable is flexible and easy to install even in tight spaces. We stock in full lengths up to 300 feet so that equipment runs can be pulled directly and simply plugged into either end.
Features
• Double shielded foil + braid design reduces EMI/RFI interference
• Low Smoke Zero Halogen jacket addresses environmental and safety concerns
• 26 AWG stranded conductors provide flexibility
• Stock lengths available up to 300Ft
•
Applications
• Industrial Ethernet
• 10/100BASE-TX
• Factory Automation
• Process Industry applications
• Harsh Environment applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Rj45/rj45 C5E Lszh Gry 2 / Mt Milestek - 60AK3564 - Newark, An Avnet Company
Chicago, IL, United States
Rj45/rj45 C5E Lszh Gry 2 / Mt Milestek
60AK3564
Rj45/rj45 C5E Lszh Gry 2 / Mt Milestek 60AK3564
RJ45/RJ45 C5E LSZH GRY 2 / MT

RJ45/RJ45 C5E LSZH GRY 2 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T5A00005-2F 60AK3564
Product Name Double Shielded 26 AWG Stranded Cat 5E RJ45/RJ45 Patch Cord 2.0 Ft Rj45/rj45 C5E Lszh Gry 2 / Mt Milestek
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-160/515-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Ethernet Cable - 1861606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details