MilesTek Corporation Shielded Cat. 5E Low Smoke Zero Halogen Cable, RJ45 M-M, 100.0 ft T5A00008-100F

Description
Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized Polyester shielded cable with drain wire, these assemblies are designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing these MilesTek exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage • Aluminized Polyester Shield for protection from EMI • Low toxicity and non-corrosive jacket to protect equipment and people • Category 5E rated for High Speed Network Performance • Stock lengths up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized Polyester shielded cable with drain wire, these assemblies are designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing these MilesTek exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage • Aluminized Polyester Shield for protection from EMI • Low toxicity and non-corrosive jacket to protect equipment and people • Category 5E rated for High Speed Network Performance • Stock lengths up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat. 5E Low Smoke Zero Halogen Cable, RJ45 M-M, 100.0 ft - T5A00008-100F - MilesTek Corporation
Denton, TX, United States
Shielded Cat. 5E Low Smoke Zero Halogen Cable, RJ45 M-M, 100.0 ft
T5A00008-100F
Shielded Cat. 5E Low Smoke Zero Halogen Cable, RJ45 M-M, 100.0 ft T5A00008-100F
Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized Polyester shielded cable with drain wire, these assemblies are designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing these MilesTek exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features • Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage • Aluminized Polyester Shield for protection from EMI • Low toxicity and non-corrosive jacket to protect equipment and people • Category 5E rated for High Speed Network Performance • Stock lengths up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Shielded Low Smoke Zero Halogen (LSZH) Ethernet Cables provide the ideal alternative. Featuring all-metal-body RJ45 connectors and aluminized Polyester shielded cable with drain wire, these assemblies are designed to protect from EMI/RFI while maintaining high performance data transmission characteristics. Ensure the protection of your investment by utilizing these MilesTek exclusive LSZH cables. Custom lengths and quantity pricing available. Talk to us about your project today!
Features
• Low Smoke Zero Halogen (LSZH) Jacket for shipboard and aircraft usage
• Aluminized Polyester Shield for protection from EMI
• Low toxicity and non-corrosive jacket to protect equipment and people
• Category 5E rated for High Speed Network Performance
• Stock lengths up to 300 ft for direct runs to equipment
Applications
• Industrial Ethernet
• 10/100BASE-TX
• Factory Automation
• Process Industry applications
• Harsh Environment applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cbl Rj45 Cat5E Shld Lszh 100 / Mt Milestek - 60AK3624 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj45 Cat5E Shld Lszh 100 / Mt Milestek
60AK3624
Cbl Rj45 Cat5E Shld Lszh 100 / Mt Milestek 60AK3624
CBL RJ45 CAT5E SHLD LSZH 100 / MT

CBL RJ45 CAT5E SHLD LSZH 100 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T5A00008-100F 60AK3624
Product Name Shielded Cat. 5E Low Smoke Zero Halogen Cable, RJ45 M-M, 100.0 ft Cbl Rj45 Cat5E Shld Lszh 100 / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details