MilesTek Corporation Industrial Grade Category 5E Double Shielded LSZH Patch Cord, Black 3 0.0 ft T5A00002-30F

Description
For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. MilesTek stocks lengths up to 300 ft and can ship most orders the same day. Features • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments • Foil plus Braid Shielding for maximum EMI/RFI protection • 24AWG Solid conductors for termination to IDC blocks where required • Exceeds EIA568 Category 5E requirements for high speed networks • Stock lengths up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. MilesTek stocks lengths up to 300 ft and can ship most orders the same day. Features • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments • Foil plus Braid Shielding for maximum EMI/RFI protection • 24AWG Solid conductors for termination to IDC blocks where required • Exceeds EIA568 Category 5E requirements for high speed networks • Stock lengths up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, Black 3 0.0 ft - T5A00002-30F - MilesTek Corporation
Denton, TX, United States
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, Black 3 0.0 ft
T5A00002-30F
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, Black 3 0.0 ft T5A00002-30F
For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. MilesTek stocks lengths up to 300 ft and can ship most orders the same day. Features • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments • Foil plus Braid Shielding for maximum EMI/RFI protection • 24AWG Solid conductors for termination to IDC blocks where required • Exceeds EIA568 Category 5E requirements for high speed networks • Stock lengths up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. MilesTek stocks lengths up to 300 ft and can ship most orders the same day.
Features
• Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments
• Foil plus Braid Shielding for maximum EMI/RFI protection
• 24AWG Solid conductors for termination to IDC blocks where required
• Exceeds EIA568 Category 5E requirements for high speed networks
• Stock lengths up to 300 ft for direct runs to equipment
Applications
• Industrial Ethernet
• 10/100BASE-TX
• Factory Automation
• Process Industry applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Rj45 C5E Ds Lszh Sld Blk 30F / Mt Milestek - 60AK3523 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C5E Ds Lszh Sld Blk 30F / Mt Milestek
60AK3523
Rj45 C5E Ds Lszh Sld Blk 30F / Mt Milestek 60AK3523
RJ45 C5E DS LSZH SLD BLK 30F / MT

RJ45 C5E DS LSZH SLD BLK 30F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T5A00002-30F 60AK3523
Product Name Industrial Grade Category 5E Double Shielded LSZH Patch Cord, Black 3 0.0 ft Rj45 C5E Ds Lszh Sld Blk 30F / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details