MilesTek Corporation Cat. 5E EIA568 Plenum Patch Cable, RJ45 / RJ45, 20.0 ft T5A00020-20F

Description
Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Plenum Ethernet Cables provide the ideal alternative. The Category 5E rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these MilesTek exclusive Plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed Ethernet cable, fire retardant for building code compliance Plenum CMP rated jacket to protect the spread of fire Category 5E rated for high-speed network performance Stock lengths up to 300 ft for direct runs to equipment Same day shipping on most items; Order online today!
Description
Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Plenum Ethernet Cables provide the ideal alternative. The Category 5E rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these MilesTek exclusive Plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed Ethernet cable, fire retardant for building code compliance Plenum CMP rated jacket to protect the spread of fire Category 5E rated for high-speed network performance Stock lengths up to 300 ft for direct runs to equipment Same day shipping on most items; Order online today!

Suppliers

Company
Product
Description
Supplier Links
Cat. 5E EIA568 Plenum Patch Cable, RJ45 / RJ45, 20.0 ft - T5A00020-20F - MilesTek Corporation
Denton, TX, United States
Cat. 5E EIA568 Plenum Patch Cable, RJ45 / RJ45, 20.0 ft
T5A00020-20F
Cat. 5E EIA568 Plenum Patch Cable, RJ45 / RJ45, 20.0 ft T5A00020-20F
Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Plenum Ethernet Cables provide the ideal alternative. The Category 5E rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these MilesTek exclusive Plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today! Features Plenum (CMP) jacketed Ethernet cable, fire retardant for building code compliance Plenum CMP rated jacket to protect the spread of fire Category 5E rated for high-speed network performance Stock lengths up to 300 ft for direct runs to equipment Same day shipping on most items; Order online today!

Designed for environments where PVC's combustive toxicity is restricted, MilesTek's Plenum Ethernet Cables provide the ideal alternative. The Category 5E rated plug and cable is designed for high-speed network systems. Ensure the protection of your investment by utilizing these MilesTek exclusive Plenum cables. Custom lengths and quantity pricing available. Talk to us about your project today!
Features

  • Plenum (CMP) jacketed Ethernet cable, fire retardant for building code compliance
  • Plenum CMP rated jacket to protect the spread of fire
  • Category 5E rated for high-speed network performance
  • Stock lengths up to 300 ft for direct runs to equipment
  • Same day shipping on most items; Order online today!
Supplier's Site
Cbl Rj45/rj45 Cat5E Plenum 20 / Mt Milestek - 60AK3729 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Rj45/rj45 Cat5E Plenum 20 / Mt Milestek
60AK3729
Cbl Rj45/rj45 Cat5E Plenum 20 / Mt Milestek 60AK3729
CBL RJ45/RJ45 CAT5E PLENUM 20 / MT

CBL RJ45/RJ45 CAT5E PLENUM 20 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T5A00020-20F 60AK3729
Product Name Cat. 5E EIA568 Plenum Patch Cable, RJ45 / RJ45, 20.0 ft Cbl Rj45/rj45 Cat5E Plenum 20 / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) - CBL-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details