MilesTek Corporation Category 5e M12 4 Position D code Double Shielded Industrial Cable, M12 M / M12 F, 0.5m T5A00011-05M

Description
Introducing MilesTek's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features • M12 connectors are IP68 rated when properly mated to protect against liquids and particulate • FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD • Double shielded braid + foil design for maximum protection from EMI/RFI • Not finding the length you're looking for? Call us to create your own lengths Applications • Industrial Ethernet • Test equipment • Industrial control and factory automation • I/O connectivity • Sensor and actuators WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Introducing MilesTek's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features • M12 connectors are IP68 rated when properly mated to protect against liquids and particulate • FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD • Double shielded braid + foil design for maximum protection from EMI/RFI • Not finding the length you're looking for? Call us to create your own lengths Applications • Industrial Ethernet • Test equipment • Industrial control and factory automation • I/O connectivity • Sensor and actuators WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Category 5e M12 4 Position D code Double Shielded Industrial Cable, M12 M / M12 F, 0.5m - T5A00011-05M - MilesTek Corporation
Denton, TX, United States
Category 5e M12 4 Position D code Double Shielded Industrial Cable, M12 M / M12 F, 0.5m
T5A00011-05M
Category 5e M12 4 Position D code Double Shielded Industrial Cable, M12 M / M12 F, 0.5m T5A00011-05M
Introducing MilesTek's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications. Features • M12 connectors are IP68 rated when properly mated to protect against liquids and particulate • FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V • Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD • Double shielded braid + foil design for maximum protection from EMI/RFI • Not finding the length you're looking for? Call us to create your own lengths Applications • Industrial Ethernet • Test equipment • Industrial control and factory automation • I/O connectivity • Sensor and actuators WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Introducing MilesTek's premium line of M12 cables. These assemblies are here for your roughest and most demanding applications. Built with high flex, outdoor CMX rated, double shielded, FR-TPE cable and using IP68 M12 connectors, these assemblies are as robust as they come. They are designed to exceed category standards to ensure network throughput even in harsh industrial or weather environments. Off the shelf connector options include D-coded, 4 position male and female M12's plus standard RJ45s. Contact us today with your M12 applications.
Features
• M12 connectors are IP68 rated when properly mated to protect against liquids and particulate
• FR-TPE (Flame-Retardant Thermoplastic Elastomer) cable jacket is resistant to oil, sunlight (UV), weld spatter and the cable is rated for 600V
• Cable is flex tested to 1 million cycles at 10x cable OD and 10 million cycles at 20x cable OD
• Double shielded braid + foil design for maximum protection from EMI/RFI
• Not finding the length you're looking for? Call us to create your own lengths
Applications
• Industrial Ethernet
• Test equipment
• Industrial control and factory automation
• I/O connectivity
• Sensor and actuators
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
C5E M12D M/f Tpe 24 Tel 05M / Mt Milestek - 60AK3661 - Newark, An Avnet Company
Chicago, IL, United States
C5E M12D M/f Tpe 24 Tel 05M / Mt Milestek
60AK3661
C5E M12D M/f Tpe 24 Tel 05M / Mt Milestek 60AK3661
C5E M12D M/F TPE 24 TEL 05M / MT

C5E M12D M/F TPE 24 TEL 05M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T5A00011-05M 60AK3661
Product Name Category 5e M12 4 Position D code Double Shielded Industrial Cable, M12 M / M12 F, 0.5m C5E M12D M/f Tpe 24 Tel 05M / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data