MilesTek Corporation Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 200.0 ft T5A00001-200F

Description
For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. MilesTek stocks lengths up to 300 ft and can ship most orders the same day. Features • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments • Foil plus Braid Shielding for maximum EMI/RFI protection • 24AWG Solid conductors for termination to IDC blocks where required • Exceeds EIA568 Category 5E requirements for high speed networks • Stock lengths up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. MilesTek stocks lengths up to 300 ft and can ship most orders the same day. Features • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments • Foil plus Braid Shielding for maximum EMI/RFI protection • 24AWG Solid conductors for termination to IDC blocks where required • Exceeds EIA568 Category 5E requirements for high speed networks • Stock lengths up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 200.0 ft - T5A00001-200F - MilesTek Corporation
Denton, TX, United States
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 200.0 ft
T5A00001-200F
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 200.0 ft T5A00001-200F
For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. MilesTek stocks lengths up to 300 ft and can ship most orders the same day. Features • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments • Foil plus Braid Shielding for maximum EMI/RFI protection • 24AWG Solid conductors for termination to IDC blocks where required • Exceeds EIA568 Category 5E requirements for high speed networks • Stock lengths up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. MilesTek stocks lengths up to 300 ft and can ship most orders the same day.
Features
• Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments
• Foil plus Braid Shielding for maximum EMI/RFI protection
• 24AWG Solid conductors for termination to IDC blocks where required
• Exceeds EIA568 Category 5E requirements for high speed networks
• Stock lengths up to 300 ft for direct runs to equipment
Applications
• Industrial Ethernet
• 10/100BASE-TX
• Factory Automation
• Process Industry applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Rj45 C5E Ds Lszh Sld Gry 200F / Mt Milestek - 60AK3498 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C5E Ds Lszh Sld Gry 200F / Mt Milestek
60AK3498
Rj45 C5E Ds Lszh Sld Gry 200F / Mt Milestek 60AK3498
RJ45 C5E DS LSZH SLD GRY 200F / MT

RJ45 C5E DS LSZH SLD GRY 200F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T5A00001-200F 60AK3498
Product Name Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 200.0 ft Rj45 C5E Ds Lszh Sld Gry 200F / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details