MilesTek Corporation Universal Steel Sub-Panel With Three 0.630 D-Hole / Mt Milestek REF00277

Description
UNIVERSAL STEEL SUB-PANEL WITH THREE 0.630" D-HOLE / MT
Description
UNIVERSAL STEEL SUB-PANEL WITH THREE 0.630" D-HOLE / MT

Suppliers

Company
Product
Description
Supplier Links
Universal Steel Sub-Panel With Three 0.630 D-Hole / Mt Milestek - 60AK2850 - Newark, An Avnet Company
Chicago, IL, United States
Universal Steel Sub-Panel With Three 0.630 D-Hole / Mt Milestek
60AK2850
Universal Steel Sub-Panel With Three 0.630 D-Hole / Mt Milestek 60AK2850
UNIVERSAL STEEL SUB-PANEL WITH THREE 0.630" D-HOLE / MT

UNIVERSAL STEEL SUB-PANEL WITH THREE 0.630" D-HOLE / MT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2850
Product Name Universal Steel Sub-Panel With Three 0.630 D-Hole / Mt Milestek
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details