MilesTek Corporation Shielded Category 5e Extreme High Flex Ethernet Cable, RJ45 / RJ45, 5.0 ft T5A00010-5F

Description
MilesTek's cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake. Features • Used to connect industrial Ethernet devices in harsh environments • Double Shielded Foil + Braid Design Reduces EMI/RFI Interference • Zero Halogen Jacket addresses environmental and safety requirements • PUR jacket resists oil and other contaminants • Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Manufacturing • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake. Features • Used to connect industrial Ethernet devices in harsh environments • Double Shielded Foil + Braid Design Reduces EMI/RFI Interference • Zero Halogen Jacket addresses environmental and safety requirements • PUR jacket resists oil and other contaminants • Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Manufacturing • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Shielded Category 5e Extreme High Flex Ethernet Cable, RJ45 / RJ45, 5.0 ft - T5A00010-5F - MilesTek Corporation
Denton, TX, United States
Shielded Category 5e Extreme High Flex Ethernet Cable, RJ45 / RJ45, 5.0 ft
T5A00010-5F
Shielded Category 5e Extreme High Flex Ethernet Cable, RJ45 / RJ45, 5.0 ft T5A00010-5F
MilesTek's cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake. Features • Used to connect industrial Ethernet devices in harsh environments • Double Shielded Foil + Braid Design Reduces EMI/RFI Interference • Zero Halogen Jacket addresses environmental and safety requirements • PUR jacket resists oil and other contaminants • Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Manufacturing • Harsh Environment applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's cables are designed for use in extreme high-flex applications such as manufacturing and automation where repetitive motion is prevalent. These double shielded patch cables feature a combination of a 100% foil plus a 75% braid shield to protect against data corrupting EMI and RFI. The Zero Halogen jacket allows the series to meet today's environmental and safety requirements where expensive equipment and human lives are at stake.
Features
• Used to connect industrial Ethernet devices in harsh environments
• Double Shielded Foil + Braid Design Reduces EMI/RFI Interference
• Zero Halogen Jacket addresses environmental and safety requirements
• PUR jacket resists oil and other contaminants
• Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius)
Applications
• Industrial Ethernet
• 10/100BASE-TX
• Factory Automation
• Manufacturing
• Harsh Environment applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Rj45 C5E Stp H-Fx Zhal Tl 5F / Mt Milestek - 60AK3657 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C5E Stp H-Fx Zhal Tl 5F / Mt Milestek
60AK3657
Rj45 C5E Stp H-Fx Zhal Tl 5F / Mt Milestek 60AK3657
RJ45 C5E STP H-FX ZHAL TL 5F / MT

RJ45 C5E STP H-FX ZHAL TL 5F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T5A00010-5F 60AK3657
Product Name Shielded Category 5e Extreme High Flex Ethernet Cable, RJ45 / RJ45, 5.0 ft Rj45 C5E Stp H-Fx Zhal Tl 5F / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC22605F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assembly - 483-Q2-F-1/2-01-SS200FT - ERSAELECTRONICS PTE. LTD.
Qualtek Electronics Corp.
Specs
Cable Length 0.5000 ft (1.52 dm)
Standards / Certifications RoHS
Rated Temperature -55 to 135 C (-67 to 275 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details