MilesTek Corporation Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 80.0 ft T5A00001-80F

Description
For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. MilesTek stocks lengths up to 300 ft and can ship most orders the same day. Features • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments • Foil plus Braid Shielding for maximum EMI/RFI protection • 24AWG Solid conductors for termination to IDC blocks where required • Exceeds EIA568 Category 5E requirements for high speed networks • Stock lengths up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. MilesTek stocks lengths up to 300 ft and can ship most orders the same day. Features • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments • Foil plus Braid Shielding for maximum EMI/RFI protection • 24AWG Solid conductors for termination to IDC blocks where required • Exceeds EIA568 Category 5E requirements for high speed networks • Stock lengths up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 80.0 ft - T5A00001-80F - MilesTek Corporation
Denton, TX, United States
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 80.0 ft
T5A00001-80F
Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 80.0 ft T5A00001-80F
For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. MilesTek stocks lengths up to 300 ft and can ship most orders the same day. Features • Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments • Foil plus Braid Shielding for maximum EMI/RFI protection • 24AWG Solid conductors for termination to IDC blocks where required • Exceeds EIA568 Category 5E requirements for high speed networks • Stock lengths up to 300 ft for direct runs to equipment Applications • Industrial Ethernet • 10/100BASE-TX • Factory Automation • Process Industry applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

For maximum protection against EMI/RFI interference, MilesTek's Double Shielded Patch cables are the right choice. With two layers of shielding (Foil plus Braid), data is protected from stray EMI/RFI fields. This series features 24AWG solid conductors allowing easy termination to IDC connectors. The rugged LSZH jacket is extra durable for harsh industrial environments. MilesTek stocks lengths up to 300 ft and can ship most orders the same day.
Features
• Category 5E Double Shielded RJ45 LSZH Patch Cables for Industrial Environments
• Foil plus Braid Shielding for maximum EMI/RFI protection
• 24AWG Solid conductors for termination to IDC blocks where required
• Exceeds EIA568 Category 5E requirements for high speed networks
• Stock lengths up to 300 ft for direct runs to equipment
Applications
• Industrial Ethernet
• 10/100BASE-TX
• Factory Automation
• Process Industry applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Rj45 C5E Ds Lszh Sld Gry 80F / Mt Milestek - 60AK3510 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 C5E Ds Lszh Sld Gry 80F / Mt Milestek
60AK3510
Rj45 C5E Ds Lszh Sld Gry 80F / Mt Milestek 60AK3510
RJ45 C5E DS LSZH SLD GRY 80F / MT

RJ45 C5E DS LSZH SLD GRY 80F / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number T5A00001-80F 60AK3510
Product Name Industrial Grade Category 5E Double Shielded LSZH Patch Cord, 80.0 ft Rj45 C5E Ds Lszh Sld Gry 80F / Mt Milestek
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details