Wiper Master, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| Allow increased access to often-used corrosive liquids without compromising safety. Portable size keeps work areas flexible. Fit almost anywhere and provide protection when space is at a premium. Includes (1)... | |
| Allow increased access to often-used flammable liquids without compromising safety. Portable size keeps work areas flexible. Fit almost anywhere and provide protection when space is at a premium. Includes (1)... | |
| Brute® Dollies promote mobility and maneuverability of heavy garbage loads without sustaining injury. Heavy-duty, 3" casters let it roll easily. Attach or remove the garbage receptacle with a simple twist. | |
| Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available... | |
| Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a... | |
| Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors... | |
| Durable UV-protected EcoPolyBlend™ polyethylene is made of black, 100% recycled material that is nearly impervious to chemical attack from hazardous acids, caustics and solvents. Seamless construction and oversized, leak-proof sump... | |
| Economical way to convert open-top 55-gal. steel drums into fire-safe receptacles for combustible trash. Easily attaches using only a screwdriver and wrench. Easy to remove. Covers are steel with a... | |
| Economical, low-profile secondary containment platforms are eco-friendly. Made of black, 100% recycled, post-industrial, durable polyethylene. Yellow version is made from 35% recycled content. Nearly impervious to chemicals, including acids and... | |
| Help make cleaning small parts with solvents much easier and safer. Simply place parts on the spring-loaded, perforated dasher plate, press down and agitate, then release to return dasher to... | |
| Helps quickly and easily moisten cleaning cloths and wipes to clean parts and equipment. Smart pump mechanism helps streamline swabbing operations. Made of chemical-resistant Ryton® and brass. Designed to leave... | |
| Polyethylene cabinet designed for highly corrosive acids and offers the most resistance to chemical corrosion and leaks. Cabinet can store (2) 4 L bottles. Door can be hinged from either... | |
| Self-extinguishing design safely collects unsightly cigarette butts and reduces the risk of fire. Made of low-maintenance, flame-retardant polyethylene that won't rust, dent or crack. Unique rain bonnet opening keeps rain... | |
| Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience... | |
| Model Number: 2632-73 UOM: EA Color: Blue Size: 22" Dia x 27.25" H Properties: 32 gallon capacity Container Post Consumer Recycled Resin exceeding EPA guidelines Can serve as central collection... | |
| Model Number: 2692-88 UOM: EA Color: Green Size: 2.75" H Properties: Promote recycling and improve productivity Round-hole tops for glass bottles, jars & metal cans All tops fit on 3540,... | |
| Model Number: 2703-88 UOM: EA Color: Blue Size: 2.75" H Properties: Promote recycling and improve productivity Slotted blue top for paper All tops fit on 3540, 3541 & 3554 containers... | |
| Model Number: 3540-75 UOM: EA Color: Blue Size: 30" H Properties: 23 gallon capacity For use in areas of high paper generation, such as near copiers, printers & in mailrooms... | |
| Model Number: 3706IP UOM: EA Color: Silver Size: 30" L Properties: Aluminum shaft with durable pistol grip Rubber grips pick up objects as wide as 4 1/4", as heavy as... |