Wiper Master, Inc. Rubbermaid 269288GR Slim Jim® Green Bottle and Can 269288GRRM

Description
Model Number: 2692-88 UOM: EA Color: Green Size: 2.75" H Properties: Promote recycling and improve productivity Round-hole tops for glass bottles, jars & metal cans All tops fit on 3540, 3541 & 3554 containers
Description
Model Number: 2692-88 UOM: EA Color: Green Size: 2.75" H Properties: Promote recycling and improve productivity Round-hole tops for glass bottles, jars & metal cans All tops fit on 3540, 3541 & 3554 containers

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 269288GR Slim Jim® Green Bottle and Can - 269288GRRM - Wiper Master, Inc.
Monsey, NY, USA
Rubbermaid 269288GR Slim Jim® Green Bottle and Can
269288GRRM
Rubbermaid 269288GR Slim Jim® Green Bottle and Can 269288GRRM
Model Number: 2692-88 UOM: EA Color: Green Size: 2.75" H Properties: Promote recycling and improve productivity Round-hole tops for glass bottles, jars & metal cans All tops fit on 3540, 3541 & 3554 containers
  • Model Number: 2692-88
  • UOM: EA
  • Color: Green
  • Size: 2.75" H
  • Properties:
    • Promote recycling and improve productivity
    • Round-hole tops for glass bottles, jars & metal cans
    • All tops fit on 3540, 3541 & 3554 containers
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number 269288GRRM
Product Name Rubbermaid 269288GR Slim Jim® Green Bottle and Can
Container Type Cans
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173790 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details