Wiper Master, Inc. Datasheets for Ear Protection
Ear protection devices protect the ears and ear organs from elevated decibel levels and debris and water ingress.
Ear Protection: Learn more
| Product Name | Notes |
|---|---|
| "Hands off the foam" earplugs feature soft purple foam fused with a LiveWire stem for easy insertion. Simply grab the stem and insert. No roll-down required. Tapered shape for good... | |
| Classic earplugs are made of moisture-resistant, flame-retardant foam. Slow recovery foam provides comfort with low pressure. Fits a wide range of ear canals. Classic Plus provides NRR 33, the highest... | |
| Conforms to the shape of your ear canal for a custom fit. Soft, pliable, translucent flanges form a triple-level seal against noise | |
| Convenient finger pocket allows for easy insertion, and soft flanges adjust to the ear canal to hold the earplug in place. Reusable design features extra soft material and air pocket... | |
| Cylindrical shape fits a wide range of ear canals. Best fit achieved when the plug is inserted into the ear canal so that no ring is visible. One look shows... | |
| Designed with a longer length for easy fitting and removal. Tapered shape allows for easy insertion into practically any ear canal. Features bright green color for easy compliance checks and... | |
| Disposable earplugs offer a lightweight and expandable fit with soft, slow recovery vinyl foam that expands gently for comfortable long-term wear. Non-irritating and non-toxic foam prevents irritation. Fits a wide... | |
| Easy grip handle allows for easy insertion, and air bubble in the tip provides cushioned comfort. Each pair includes Pocket-Pak® carrying case to store plugs between uses. Earplugs can be... | |
| Encore™ Disposable, Corded, Foam PU Ear Plugs, NRR 32 dB, 100 pr/box. | |
| Encore™ Disposable, Uncorded, Foam PU Ear Plugs, NRR 32 dB, 200 pr/box. | |
| Enjoy the flexibility of wearing earmuffs in multiple positions (over-the-head, behind-the-head or under-the-chin) without changing to another earmuff. Can be worn with hard hats, faceshields, respirators and other PPE. Robust,... | |
| Express™ Pod Plugs™ feature easy insertion, paddle-style grips for correct fitting, and no roll-down for instant comfort. Packaged in pillow packs. | |
| Features a triple-flange design for multi-surface sealing over a wide range of ear canal sizes. Made of silicone rubber, these plugs are non-toxic and non-irritating and can be sterilized in... | |
| Flexible inner stem is designed to conform to the natural shape of the ear canal for a secure, custom fit. Soft exterior foam pads for comfort and ergonomic handle for... | |
| For extremely noisy environments, these high-visibility earmuffs with double-shell technology provide optimal protection. High-visibility color for workers in low light conditions. The perfect choice for road construction sites, airport workers... | |
| Four-flange design uses internal fins to create an interlocking, noise-blocking barrier within the ear's air pocket, providing dependable attenuation upon proper insertion. Firm stem and tapered shape facilitate easy insertion/removal... | |
| Fusion multiple-use earplugs are made with FlexiFirm® core for easy insertion and SoftFlange™ design to deliver all-day comfort and easy handling. Four-flange design distributes pressure evenly on the ear canal... | |
| Ideal for workers with smaller ear canals. Low-pressure polyurethane foam expands gently inside the ear canal for comfortable long-term wear, while contoured T-shape is easy to handle. Single-use design. Green. | |
| Ideal when the user must frequently remove and replace hearing protection. Can be comfortably worn under the chin to provide freedom of movement. The 100% PVC-Free design features soft foam... | |
| Kleenguard H30 Multiple-Use COMFORTflex Ear plugs67226(1 | |
| Lightweight ear clip chassis and removable soft foam ear pads block noise without entering the ear canal. Offers a secure, comfortable fit. Reusable pads conform to the unique shape of... | |
| Lightweight earmuff recommended for noise levels up to 98 dB. Stainless steel headband wires with 4-point suspension help distribute cushion pressure evenly. Liquid and foam-filled cushions. | |
| Low-profile design can be worn over-the-head, behind-the-head or under-the-chin. Features the SoftCoat® covering which helps muffle transmitted noise. Special grips molded into the cups make fitting and alignment quick and... | |
| Maximum noise-blocking performance in a single-use earplug. Easy-to-insert contoured shape resists backing out of the ear canal, while its soft foam delivers long-lasting comfort. Smooth, soil-resistant skin. Max USA features... | |
| Metal detectable UltraFit™ includes a stainless steel ball positioned in the stem with a metal detectable cord. Features a pre-molded, triple-flanged design and requires no roll-down or sizing. Comfortable, hygienic,... | |
| Multiple-use earplugs feature Conforming Material Technology™ which uses body heat to adapt the triple-flange design to the shape of the ear canal. A single product can fit almost every wearer. | |
| Multiple-use earplugs feature patented no roll-down design, contoured shape and built-in flexible stem for easy handling and fit. For continuous protection, wash earplugs with soap and warm water. Packaged in... | |
| Officially Licensed Earplugs of NASCAR®" feature high-visibility green swirl color for easy compliance checks and extra soft, low-pressure, PVC-Free foam for a comfortable fit. Tapered shape seals gently without pressure. | |
| Provides a highly visible, user-friendly, permanent hearing protection center. Built with heavy-duty anodized aluminum and designed for wall installation, it dispenses earplugs with a simple turn of the handle. Ideal... | |
| Push-to-listen (PTL) earmuffs provide noise protection plus the ability to hear speech and signals safely amplified up to 87 dB with the touch of a button. On/off listening button with... | |
| Race-inspired design features tips that look like metal but feel ultra-soft. Unique biaxially-stiff stem is stiff enough to insert yet is designed to flex sideways if impacted during wear. No... | |
| Recommended for noise levels up to 101 dB. Provides attenuation at low and high frequencies. Stainless-steel headband wires with 4-point suspension help distribute cushion pressure evenly. Liquid and foam-filled cushions... | |
| Recommended for noise levels up to 105 dB. Features "double-shell" ear cup design (two cups connected via a foam inner layer to reduce structural resonances). Designed with wide, softly padded... | |
| Recommended for noise levels up to 95 dB. Slim design is engineered for high comfort and continuous wear. The 2-point suspension exerts low pressure for comfortable, long-term use, and the... | |
| Reusable Pod Plugs combine a soft grip with a unique pod shape. Grip design allows for better hygiene. Soft foam pods have a slow recovery and do not shift or... | |
| Silicone pods contain foam plug core for secure fit. Pods swivel to properly align with and enter ear canal. Band can be worn under the chin for use with hard... | |
| Simple-to-use design features ultra-soft, patented Earform™ tip that expands in the ear canal for a comfortable seal against noise. The thermoreactive foam softens with body heat. Blue stem allows for... | |
| Single-use earplug features self-adjusting polyurethane foam that expands to fit virtually every wearer. Contoured T-shape for easy insertion and wear. Vibrant magenta/yellow color. Tested to ANSI S3.19-1974 | |
| Single-use earplugs offer 2-sizes-in-1 so you can choose which tip fits best for you. Smooth, soil-resistant skin prevents dirt from penetrating the surface prior to insertion, and self-adjusting, polyurethane foam... | |
| Single-use, detectable earplug features self-adjusting, polyurethane foam to fit virtually any wearer and contoured T-shape to deliver easy handling. Non-ferrous metal grommet is detectable by automated processes. Bright orange/blue color... | |
| Soft foam provides low-pressure comfort. Optional breakaway cord keeps earplugs handy. Two styles available: Yellow Neons or Yellow Neon Blasts with red flames. Packaged in poly bags. Regular size. | |
| Soft, comfortable ear plugs conform to the unique shape of each ear for better hearing protection and comfort. Foam ear plugs are tapered to fit most ear canals. Bright orange... | |
| Soft, smooth, low-pressure foam rolls down easily and expands to fit ear canal. The bright yellow color aids in compliance checks. | |
| Soft, smooth, self-adjusting foam provides low-pressure comfort. The E-A-R yellow color is your assurance of proven protection. The bright yellow color aids in compliance checks. | |
| SoftCoat® covering on cups and yoke helps muffle sound transmission. Black-chrome, spring-steel headband resists fatigue, folds into a super-compact size for easy storage and helps maintain stability without twisting out... | |
| Softly styled foam pods shaped for supra-aural protection fit easily inside the ear canal opening. Patented band design prevents ear pods from touching dirty or contaminated surfaces. Reusable soft foam... | |
| Steel wire construction stands up to daily use and abuse without compromising comfort. Padded foam headband and super soft ear cushions eliminate the "squeezing pressure" on the head. Patented Air... | |
| Steel-gray color and ultra-soft foam provide the look and level of comfort that younger workers prefer. The addition of screw "threads" molded into the foam makes this no roll-down plug... | |
| This comfortable alternative to earmuffs features optional breakaway neck cord that allows the Jazz Band to hang down around the user's neck when not in use. Designed to be worn... | |
| Three-position, ultra-lightweight earmuff weighs only 6 oz. Features high-visibility red cups, black headband and replaceable muff cushions. Adjustable crown strap provides a secure fit when worn behind-the-head or under-the-chin. Tested... | |
| Triple-flange design and angled shape for easy insertion. Plugs are washable and reusable. Dispenser boxes contain (100) pairs in poly bags | |
| Unique blend of the Quiet® earplug and a patented band design provides effective noise attenuating protection for inner-aural use and prevents ear pods from touching dirty or contaminated surfaces. Reusable... | |
| Unique design features softly padded ear cups that are shaped to fit all ear sizes. Muff design allows user to adjust earmuffs to each ear's angle, and raise or lower... | |
| Unique dual-headband offers better positioning and breathability, and non-deforming outer headband minimizes pressure. Dielectric construction withstands use and abuse, while protecting workers in electrical environments. Features patented Air Flow Control™ | |
| Using patented Sound Management Technology™, the Clarity blocks noise hazards while allowing the user to hear voice and signal frequencies more naturally. Features multi-material design and low attenuation for protection... | |
| Yellow Neons™ include a stainless steel ball encapsulated into foam of the earplug with a metal detectable cord. Roll-down required. |