Wiper Master, Inc. Justrite 09300 Red Oily Waste Cans General Protection - 10 B61606971

Description
Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed foot-operated lid opens no more than 60° and stays closed when not in use, isolating contents from fire sources and limiting oxygen, virtually eliminating the risk of spontaneous combustion. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a red durable powder-coat paint finish. FM tested and approved. UL® Listed. TUV Approved.
Description
Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed foot-operated lid opens no more than 60° and stays closed when not in use, isolating contents from fire sources and limiting oxygen, virtually eliminating the risk of spontaneous combustion. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a red durable powder-coat paint finish. FM tested and approved. UL® Listed. TUV Approved.

Suppliers

Company
Product
Description
Supplier Links
Justrite 09300 Red Oily Waste Cans General Protection - 10 - B61606971 - Wiper Master, Inc.
Monsey, NY, USA
Justrite 09300 Red Oily Waste Cans General Protection - 10
B61606971
Justrite 09300 Red Oily Waste Cans General Protection - 10 B61606971
Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed foot-operated lid opens no more than 60° and stays closed when not in use, isolating contents from fire sources and limiting oxygen, virtually eliminating the risk of spontaneous combustion. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a red durable powder-coat paint finish. FM tested and approved. UL® Listed. TUV Approved.

Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed foot-operated lid opens no more than 60° and stays closed when not in use, isolating contents from fire sources and limiting oxygen, virtually eliminating the risk of spontaneous combustion. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a red durable powder-coat paint finish. FM tested and approved. UL® Listed. TUV Approved.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number B61606971
Product Name Justrite 09300 Red Oily Waste Cans General Protection - 10
Container Type Cans
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Cable Storage - 109451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 0.2205 inch (5.6 mm)
View Details
Boxes for Carbide Inserts - 1.02X2.09X.50 (26.0 x 53.0 x 12.8 MM) 5 CELL INSERT BOX - IB05/B4 - MOCAP LLC
Specs
Container Type Box
Height 0.7559 inch (19.2 mm)
Length 5.43 inch (138 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details