Wiper Master, Inc. Brute Rubbermaid 9W2700BL 50 gal Rollout Containers 9W2700BLRM

Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. Model Number: 9W27 UOM: EA Size: 28.5" L x 23.38" W x 36.5" H Properties: 50 gallon capacity Easy mobility for general refuse collection and material handling Heavy-duty 8" wheels provide easy mobility, even over steps or curbs Attached hinged lid fits tightly; swings back and locks Molded-in catch bar is compatible with automated lift systems Meets ANSI Z245.30-1999 for Types B and G Rollout Carts Inset wheel position helps prevent damage to walls and doorways
Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. Model Number: 9W27 UOM: EA Size: 28.5" L x 23.38" W x 36.5" H Properties: 50 gallon capacity Easy mobility for general refuse collection and material handling Heavy-duty 8" wheels provide easy mobility, even over steps or curbs Attached hinged lid fits tightly; swings back and locks Molded-in catch bar is compatible with automated lift systems Meets ANSI Z245.30-1999 for Types B and G Rollout Carts Inset wheel position helps prevent damage to walls and doorways

Suppliers

Company
Product
Description
Supplier Links
Brute Rubbermaid 9W2700BL 50 gal Rollout Containers - 9W2700BLRM - Wiper Master, Inc.
Monsey, NY, USA
Brute Rubbermaid 9W2700BL 50 gal Rollout Containers
9W2700BLRM
Brute Rubbermaid 9W2700BL 50 gal Rollout Containers 9W2700BLRM
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. Model Number: 9W27 UOM: EA Size: 28.5" L x 23.38" W x 36.5" H Properties: 50 gallon capacity Easy mobility for general refuse collection and material handling Heavy-duty 8" wheels provide easy mobility, even over steps or curbs Attached hinged lid fits tightly; swings back and locks Molded-in catch bar is compatible with automated lift systems Meets ANSI Z245.30-1999 for Types B and G Rollout Carts Inset wheel position helps prevent damage to walls and doorways

Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines.

  • Model Number: 9W27
  • UOM: EA
  • Size: 28.5" L x 23.38" W x 36.5" H
  • Properties:
    • 50 gallon capacity
    • Easy mobility for general refuse collection and material handling
    • Heavy-duty 8" wheels provide easy mobility, even over steps or curbs
    • Attached hinged lid fits tightly; swings back and locks
    • Molded-in catch bar is compatible with automated lift systems
    • Meets ANSI Z245.30-1999 for Types B and G Rollout Carts
    • Inset wheel position helps prevent damage to walls and doorways
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number 9W2700BLRM
Product Name Brute Rubbermaid 9W2700BL 50 gal Rollout Containers
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1783372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 14.79 gallons (56 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details