Wiper Master, Inc. Datasheets for Helmets and Hardhats
Helmets and hardhats are safety devices that protect the head from falling debris and other hazards.
Helmets and Hardhats: Learn more
| Product Name | Notes |
|---|---|
| Available in high gloss black with eye-catching razor-wire/skull HellRaiser* design. Narrow shell design is perfect for work in tight spaces. Extended front increases throat protection against sparks and slag. Available... | |
| Available with the Speedglas™100V filter, which features five user-selectable dark shades, shade 8 through shade 12, and a light shade of 3. Filter has three sensitivity settings: normal, used for... | |
| Designed with a wide profile and offers heightened protection against the elements, including UV rays. Standard 1" wide seamless nylon straps increase balance and comfort. Models C30R and C33R come... | |
| Duo Yelloe Cap Style Helmet, 4- Point Pinlock, With Nylon Web Insert High Density Polyethlene ANSI/ ISEA Z89. 1-2009, Class E & G Made in USA | |
| Duo Yelloe Cap Style Helmet, 6- Point Pinlock, With Nylon Web Insert High Density Polyethlene ANSI/ ISEA Z89. 1-2009, Class E & G Made in USA | |
| Duo Yellow Cap Style Helmet, 4- Point Ratchet, With Nylon Web Insert High Density Polyethlene ANSI/ ISEA Z89. 1-2009, Class E & G Made in USA | |
| Duo Yellow Cap Style Helmet, 6- Point Ratchet, With Nylon Web Insert High Density Polyethlene ANSI/ ISEA Z89. 1-2009, Class E & G Made in USA | |
| Economical welding helmet features variable shade 9-13 with sensitivity and delay adjustments. Staggered (3) independent sensors. Solar powered, always on and ready to weld. Meets the ANSI Z87.1 Standards. | |
| Extreme lightweight shell design, only 6 oz. High impact, seamless graphic designs. Hydraflex* shell for flexibility and durability. Easily attaches to safety caps for added head protection. Meets ANSI Z87.1... | |
| Features dielectric design, universal accessory slots for cap attachments, low-profile, high-density polyethylene shell, and patented shock-absorbing hangers. Ratchet suspension with nylon straps. Includes replaceable, sponge padded sweatband and downward-angled nape... | |
| Features durable, high-density polyethylene shell. Includes the Staz-On® pinlock or Fas-Trac® ratchet suspension system, Cushionaire™ sweatband and adjustable crown straps. Meets all applicable Type I, Top Impact requirements for ANSI/ISEA... | |
| Features lightweight, high-density polyethylene construction and low-profile, rounded front design. The 4-point suspension includes cotton brow pad and Flex-Gear® ratchet size adjustment. Custom logo printing available. Meets ANSI/ISEA Z89.1-2003, Type... | |
| Features tough, pliable, breathable leather covering. Ideal for work in tight spaces. Meets ANSI Z87.1 and CSA compliant. | |
| Flat front, trim profile shell design combines fit with a look that workers prefer. Features rain trough and poly brow pad for comfort. Lightweight, high-density, polyethylene construction for durability. Available... | |
| H-D® Flames features high-gloss, black shell with realistic flame design and the Harley-Davidson® Bar and Shield logo imprinted on the front. H-D® Racing offers high-gloss, metallic silver shell with checkered... | |
| Includes 370 headgear. Narrow shell design is perfect for work in tight spaces. Extended front increases throat protection against sparks and slag. Standard shade 10 polycarbonate filter plate and cover... | |
| Molded from SuperGlas Plus, a material formulated for lightweight and strength. Provides everything pipewelders need to be safe and productive under the harshest welding conditions. Moisture and impact resistant. Will... | |
| MSA's line of hard hat suspensions are available in a variety of sizes. Hard hat sold separately. - The Fas-Trac® ratchet suspension is a 4-point webbed system with a large... | |
| NEXGEN* digital auto-darkening filter features a variable shade 9-13, sensitivity and delay adjustments. Four independent sensors positioned to reduce possibility of blockage during weld. Replaceable lithium batteries (included) with low... | |
| Provide extended throat protection while blocking fumes and smoke from the face. Molded from Noryl®. Size and shape allow air to circulate, helping to clear any smoke and fumes that... |