Wiper Master, Inc. Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| Model Number: , PT248U5 UOM: EA Size: 24" x 48" Capacity: 1,200 lbs (800 lbs with Thermorubber Casters) Properties: All welded construction (except casters and removable handle) Durable 12 gauge... | |
| Model Number: , SB236U5 UOM: EA Size: 24" x 36" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more... | |
| Model Number: , SB248T5, UOM: EA Size: 24" x 48" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more... | |
| Model Number: 4497 UOM: EA Size: 24" x 52" Color: Black Properties: Unique, convertible design quickly transforms the bulk load capacity of a standard platform truck to the functionality of... | |
| Model Number: PG236R6 UOM: EA Size: 24" x 36" Capacity: 2,000 lb cap Properties: All welded construction (except casters and removable dividers) Durable 12 gauge steel platform, and 12 gauge... | |
| Model Number: PG360R6 UOM: EA Size: 30" x 60" Capacity: 2,000 lb cap Properties: All welded construction (except casters and removable dividers) Durable 12 gauge steel platform, and 12 gauge... | |
| Model Number: PT248T5, UOM: EA Size: 24" x 48" Capacity: 1,200 lbs (800 lbs with Thermorubber Casters) Properties: All welded construction (except casters and removable handle) Durable 12 gauge steel... | |
| Model Number: PT360T5, UOM: EA Size: 30" x 60" Capacity: 1,200 lbs (800 lbs with Thermorubber Casters) Properties: All welded construction (except casters and removable handle) Durable 12 gauge steel... | |
| Model Number: PT360U5 UOM: EA Size: 30" x 60" Capacity: 1,200 lbs (800 lbs with Thermorubber Casters) Properties: All welded construction (except casters and removable handle) Durable 12 gauge steel... | |
| Model Number: SB236L5, UOM: EA Size: 24" x 36" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more All... | |
| Model Number: SB236T5, UOM: EA Size: 24" x 36" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more All... | |
| Model Number: SB248L5, SB248T5, SB248U5 UOM: EA Size: 24" x 48" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and... | |
| Model Number: SB248U5 UOM: EA Size: 24" x 48" Capacity: 1,200 lbs (800 lbs with Thermorubber casters) Properties: Rugged general use carts for transporting UPS boxes, parts, and more All... | |
| UOM: EA Color: Black Properties: Capacity: 500 lb Perfect for transporting equipment and heavy loads User Friendly: Standard cup holder and storage compartments on top shelf Easy Installation: Universal uprights... | |
| UOM: EA Properties: Constructed using the Rotational Molding technique, which creates consistent wall thickness, seamless parts and strong outside corners Employers appreciate the effective use of manpower as a single... |