Wiper Master, Inc. Justrite 7250120 Safety Cans (Each) B61661201

Description
Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience with two openings; top opening with lift lever for easy filling, second opening equipped with flexible metal hose for targeted pouring that also provides a safe bonding path to the receiving vessel. Manifold automatically vents to provide fast, precise, glug-free pouring. Both can types feature a self-closing leak-tight lid that automatically vents to guard against pressure buildup at elevated temperatures, a long-lasting, stainless-steel flame arrester that dissipates heat to prevent flashback ignition and are made of heavy-duty, lead-free coated steel with a tough powder paint finish for durability. Both types include a warning label with an extra-large ID zone for identifying contents, department location, or individual user name. Ten-year warranty. Meets OSHA and NFPA. FM approved, UL®/ULC® listed, Carb compliant, TUV certified. Type II Flammable Safety Cans
Description
Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience with two openings; top opening with lift lever for easy filling, second opening equipped with flexible metal hose for targeted pouring that also provides a safe bonding path to the receiving vessel. Manifold automatically vents to provide fast, precise, glug-free pouring. Both can types feature a self-closing leak-tight lid that automatically vents to guard against pressure buildup at elevated temperatures, a long-lasting, stainless-steel flame arrester that dissipates heat to prevent flashback ignition and are made of heavy-duty, lead-free coated steel with a tough powder paint finish for durability. Both types include a warning label with an extra-large ID zone for identifying contents, department location, or individual user name. Ten-year warranty. Meets OSHA and NFPA. FM approved, UL®/ULC® listed, Carb compliant, TUV certified. Type II Flammable Safety Cans

Suppliers

Company
Product
Description
Supplier Links
Justrite 7250120 Safety Cans (Each) - B61661201 - Wiper Master, Inc.
Monsey, NY, USA
Justrite 7250120 Safety Cans (Each)
B61661201
Justrite 7250120 Safety Cans (Each) B61661201
Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience with two openings; top opening with lift lever for easy filling, second opening equipped with flexible metal hose for targeted pouring that also provides a safe bonding path to the receiving vessel. Manifold automatically vents to provide fast, precise, glug-free pouring. Both can types feature a self-closing leak-tight lid that automatically vents to guard against pressure buildup at elevated temperatures, a long-lasting, stainless-steel flame arrester that dissipates heat to prevent flashback ignition and are made of heavy-duty, lead-free coated steel with a tough powder paint finish for durability. Both types include a warning label with an extra-large ID zone for identifying contents, department location, or individual user name. Ten-year warranty. Meets OSHA and NFPA. FM approved, UL®/ULC® listed, Carb compliant, TUV certified. Type II Flammable Safety Cans

Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience with two openings; top opening with lift lever for easy filling, second opening equipped with flexible metal hose for targeted pouring that also provides a safe bonding path to the receiving vessel. Manifold automatically vents to provide fast, precise, glug-free pouring. Both can types feature a self-closing leak-tight lid that automatically vents to guard against pressure buildup at elevated temperatures, a long-lasting, stainless-steel flame arrester that dissipates heat to prevent flashback ignition and are made of heavy-duty, lead-free coated steel with a tough powder paint finish for durability. Both types include a warning label with an extra-large ID zone for identifying contents, department location, or individual user name. Ten-year warranty. Meets OSHA and NFPA. FM approved, UL®/ULC® listed, Carb compliant, TUV certified.

Type II Flammable Safety Cans

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number B61661201
Product Name Justrite 7250120 Safety Cans (Each)
Container Type Cans
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details