Wiper Master, Inc. Datasheets for Face Shields
Face shields are safety devices designed to protect the face from debris or other hazards.
Face Shields: Learn more
| Product Name | Notes |
|---|---|
| Defender+ faceshield frames for slotted caps feature lightweight, polypropylene construction and easy-in/easy-out visor channel for quick-and-easy visor replacement. Frames do not use mechanical pins for attachment, but latch directly to... | |
| Designed for lower breathing resistance. Features a standard nosecup which reduces fogging and a soft, pliable silicone facepiece. Scratch-resistant, wraparound lens is engineered to be optically correct and eliminate distortion... | |
| Designed for superior fit, comfort and optics in a full face respirator. Features a distortion-free lens with exceptional view. Lightweight construction reduces head and neck stress even during extended wear. | |
| Designed to provide eye, face and respiratory protection while ensuring optimal comfort and performance. Dual flange silicone seal give this facepiece superior-fitting characteristics. Hard-coated polycarbonate lens provides over 200° field-of-vision... | |
| Designed with the wearer in mind. Soft sealing surface, along with a uniquely designed, 3M™ Cool Flow™ Exhalation Valve, helps enhance wearer comfort. Made from a durable silicone and can... | |
| Durable, elastomeric facepieces are designed for a wide range of applications. Full facepiece is made of silicone and features a double-flap faceseal and (6) easy-adjusting straps. Facepiece is soft and... | |
| Faceseal is made of a silicone rubber, making it remarkably comfortable, soft and lightweight. Features large, hard-coated lens providing user a wide field of view. Low-maintenance design minimizes time required... | |
| Features easy attachment without snaps, posts or levers, reinforced edge to resist cracking, and universal hole pattern that allows the use of Sperian® visors with other popular manufacturers' headgear. Propionate... | |
| Gold Line® aluminum, front-mounting faceshield brackets, made from resilient, gold-anodized aluminum, resist corrosion and heat, making them ideal for chemical handling and high-heat industrial applications. | |
| Ideal for face protection when not wearing a protective hard hat. Defender + Headgear for Faceshields are lightweight, with flexible headbands that adjust to head sizes 6 1/2" to 8". | |
| Lightweight, easy-to-adjust headstraps. Low maintenance, reusable facepiece for economical use. Cartridges and filters can be easily replaced; simply twist on and off. Low-profile design helps improve balance and visibility. Bayonet... | |
| Offer economical and durable face protection in an array of sizes, shades and materials to suit your protection needs. Please refer to the material selection chart to select the faceshield... | |
| Reusable respirator offering the user comfort and particulate protection. Each facepiece is remarkably comfortable and soft. Assemblies use the simple bayonet mounting system with low-profile P100 filters. Available in size... | |
| Use on 3M™ Full Facepieces 6000 Series to help protect the lens. |