Wiper Master, Inc. Brute Rubbermaid 263100GY Gray Lid for 32 gal Round 263100GYRM

Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. UOM: EA Size: 22.25" Diameter x 1.63" H Color: Gray Properties: Compatible w/Containers: 2632 CSFM approved when used with the 32 gal BRUTE® Round Containers
Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. UOM: EA Size: 22.25" Diameter x 1.63" H Color: Gray Properties: Compatible w/Containers: 2632 CSFM approved when used with the 32 gal BRUTE® Round Containers

Suppliers

Company
Product
Description
Supplier Links
Brute Rubbermaid 263100GY Gray Lid for 32 gal Round - 263100GYRM - Wiper Master, Inc.
Monsey, NY, USA
Brute Rubbermaid 263100GY Gray Lid for 32 gal Round
263100GYRM
Brute Rubbermaid 263100GY Gray Lid for 32 gal Round 263100GYRM
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. UOM: EA Size: 22.25" Diameter x 1.63" H Color: Gray Properties: Compatible w/Containers: 2632 CSFM approved when used with the 32 gal BRUTE® Round Containers

Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines.

  • UOM: EA
  • Size: 22.25" Diameter x 1.63" H
  • Color: Gray
  • Properties:
    • Compatible w/Containers: 2632
    • CSFM approved when used with the 32 gal BRUTE® Round Containers
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number 263100GYRM
Product Name Brute Rubbermaid 263100GY Gray Lid for 32 gal Round
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1252355 - RS Components, Ltd.
Specs
Features Shielded; ESD
Length 9843 inch (250000 mm)
Width 11.81 inch (300 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details