Wiper Master, Inc. Brute Rubbermaid 264560BK Vented Black Lid for 44 gal 264560BKRM

Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. Model Number: 264560 UOM: EA Size: 24.5" Diameter x 1.5" H Color: Black Properties: Compatible w/Containers: 2643, 264360 Self-draining lid prevents pooling when containers are stored outside
Description
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. Model Number: 264560 UOM: EA Size: 24.5" Diameter x 1.5" H Color: Black Properties: Compatible w/Containers: 2643, 264360 Self-draining lid prevents pooling when containers are stored outside

Suppliers

Company
Product
Description
Supplier Links
Brute Rubbermaid 264560BK Vented Black Lid for 44 gal - 264560BKRM - Wiper Master, Inc.
Monsey, NY, USA
Brute Rubbermaid 264560BK Vented Black Lid for 44 gal
264560BKRM
Brute Rubbermaid 264560BK Vented Black Lid for 44 gal 264560BKRM
Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines. Model Number: 264560 UOM: EA Size: 24.5" Diameter x 1.5" H Color: Black Properties: Compatible w/Containers: 2643, 264360 Self-draining lid prevents pooling when containers are stored outside

Brute® Rubbermaid® containers come in a variety of sizes and squashes the competition with their plastic, professional-grade construction that won't chip, rust, peel or fade. Snap-on lids are also available to contain malodorous or harmful waste. Gray, yellow and white containers are USDA Meat and Poultry Equipment Group listed and comply with HACCP guidelines.

  • Model Number: 264560
  • UOM: EA
  • Size: 24.5" Diameter x 1.5" H
  • Color: Black
  • Properties:
    • Compatible w/Containers: 2643, 264360
    • Self-draining lid prevents pooling when containers are stored outside
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number 264560BKRM
Product Name Brute Rubbermaid 264560BK Vented Black Lid for 44 gal
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details