Wiper Master, Inc. Justrite 894500 Sure-Grip® EX Safety Cabinets for B61611021

Description
Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Includes U -Loc™ padlockable handle, reflective Haz-Alert™ warning labels for visibility in the dark and SpillSlope™ safety shelves that direct incidental spills to the back and bottom of a leaktight 2" sump. Ten-year warranty. Yellow. Meets NFPA Code 30 and OSHA regulations. FM Approved. Models with self-closing doors comply with the International Fire Code and NFPA 1, Fire Code™.
Description
Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Includes U -Loc™ padlockable handle, reflective Haz-Alert™ warning labels for visibility in the dark and SpillSlope™ safety shelves that direct incidental spills to the back and bottom of a leaktight 2" sump. Ten-year warranty. Yellow. Meets NFPA Code 30 and OSHA regulations. FM Approved. Models with self-closing doors comply with the International Fire Code and NFPA 1, Fire Code™.

Suppliers

Company
Product
Description
Supplier Links
Justrite 894500 Sure-Grip® EX Safety Cabinets for - B61611021 - Wiper Master, Inc.
Monsey, NY, USA
Justrite 894500 Sure-Grip® EX Safety Cabinets for
B61611021
Justrite 894500 Sure-Grip® EX Safety Cabinets for B61611021
Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Includes U -Loc™ padlockable handle, reflective Haz-Alert™ warning labels for visibility in the dark and SpillSlope™ safety shelves that direct incidental spills to the back and bottom of a leaktight 2" sump. Ten-year warranty. Yellow. Meets NFPA Code 30 and OSHA regulations. FM Approved. Models with self-closing doors comply with the International Fire Code and NFPA 1, Fire Code™.

Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire risks. Includes U
-Loc™ padlockable handle, reflective Haz-Alert™ warning labels for visibility in the dark and SpillSlope™ safety shelves that direct incidental spills to the back and bottom of a leaktight 2" sump. Ten-year warranty. Yellow. Meets NFPA Code 30 and OSHA regulations. FM Approved. Models with self-closing doors comply with the International Fire Code and NFPA 1, Fire Code™.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number B61611021
Product Name Justrite 894500 Sure-Grip® EX Safety Cabinets for
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1229158 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details
Insert Boxes - 1-1/32X1-1/32X35/64 (26.2X26.2X14. MM) 10 CELL INSERT BOX - IB10/B3 - MOCAP LLC
Specs
Container Type Box
Height 0.8032 inch (20.4 mm)
Length 5.43 inch (138 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details