Wiper Master, Inc. Datasheets for Respirators and Dust Masks
Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants.
Respirators and Dust Masks: Learn more
| Product Name | Notes |
|---|---|
| Combines P-Series versatility with exceptional comfort and fit. Excellent choice for those who have work environments that may contain certain oil and non-oil based particles. Features the 3M™ Cool Flow™ | |
| Combines the comfort and design of the popular 7700 Series half mask in a convenient version. Compatible with North cartridges and filters. Available in size small also. | |
| Designed for lower breathing resistance. Features a standard nosecup which reduces fogging and a soft, pliable silicone facepiece. Scratch-resistant, wraparound lens is engineered to be optically correct and eliminate distortion... | |
| Designed to help provide comfortable, reliable worker protection against certain non-oil based particles in work applications including grinding, sanding, sweeping, bagging and other dusty operations. Lightweight construction helps promote greater... | |
| Designed to help provide protection against certain oil and non-oil based particles. Workplace applications include grinding, sanding, sweeping, machining and other dust producing/oily operations. *3M™ recommended for relief against nuisance... | |
| Designed to provide eye, face and respiratory protection while ensuring optimal comfort and performance. Dual flange silicone seal give this facepiece superior-fitting characteristics. Hard-coated polycarbonate lens provides over 200° field-of-vision... | |
| Durable, elastomeric facepieces are designed for a wide range of applications. Full facepiece is made of silicone and features a double-flap faceseal and (6) easy-adjusting straps. Facepiece is soft and... | |
| Excellent choice for lead abatement, pharmaceutical manufacturing, welding, metal pouring and work involving select OSHA substance-specific particle exposures in concentrations up to 10x the OSHA PEL, excluding those containing oil... | |
| Features foam-cushioned nose seal and latex rubber straps for comfort. Profiled curved metal nose clip provides better seal. Ideal for non oil-based dusts and mists or for use in light... | |
| Features HandyStrap allowing mask to hang down around user's neck when not in use. Exclusive Dura-Mesh® shell resists collapsing in heat and humidity. Molded nosebridge seals easily without a metal... | |
| Features the Dura-Mesh® shell which protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun® lining gives added comfort and durability. Contour... | |
| Features the exclusive Dura-Mesh® shell that protects the filter media so it stays cleaner looking longer. Resists collapsing in regular use and even under hot and humid conditions. Molded nosebridge... | |
| HandyStrap allows mask to conveniently hang down around the user's neck so it's always ready for use, preventing premature disposal. Exclusive Dura-Mesh® shell protects the filter media so it stays... | |
| HandyStrap® allows mask to conveniently hang down around the user's neck so it's always ready for use and helps prevent premature disposal. Adjustable cloth strap feels cool and comfortable against... | |
| Latex-free polymer head straps, ultrasonically welded to withstand tough use and prolong life. Adjustable contoured nosepiece and soft, open-cell foam nose cushion help ensure proper fit and reduced fogging. NIOSH... | |
| Lighter and softer facepiece is made from a clear blue formulation of thermoplastic rubber to give workers more comfort and stability. AnthroCurve™ sealing surface instantly conforms to each wearer's unique... | |
| Lightweight, easy-to-adjust headstraps. Low maintenance, reusable facepiece for economical use. Cartridges and filters can be easily replaced; simply twist on and off. Low-profile design helps improve balance and visibility. Bayonet... | |
| Lightweight, humidity-resistant design features a latex-free filter media for lower breathing resistance. Options include: boomerang nose seal, full sealing flange and an exhalation valve. NIOSH Approved N95, N99, P95 and... | |
| Low-profile, flexible filter pads for Advantage respirator fit well under a welding hood and with other personal protective equipment. Offer great balance and weight distribution for maintaining a good faceseal,... | |
| Made with a Dura-Mesh® shell that protects filter media from dirt and prevents mask from collapsing. Dirt Dawgs offer N95 protection for a variety of industrial applications at an economical... | |
| N95, non-oil, particulate respirators provide protection from solids and particulate aerosols free of oil. Ideal for dusty environments such as grinding, sanding and sweeping. Available with or without exhalation valve. | |
| Produced from state-of-the-art filtration media and electrostatically charged to enhance filtration. Provides low breathing resistance, making the wearer comfortable for extended periods. Double-shell construction makes respirator collapse resistant and able... | |
| Protect against a wide variety of contaminants. Filter cartridges protect against dusts, particles and mists. Chemical cartridges protect against gases and vapors. Combination cartridges deliver protection from both particulate and... | |
| Reusable respirator offering the user comfort and particulate protection. Each facepiece is remarkably comfortable and soft. Assemblies use the simple bayonet mounting system with low-profile P100 filters. Available in size... | |
| Soft non-allergenic silicone seal provides protection and comfort without sacrificing fit. Half mask cradle suspension system allows the facepiece to seal evenly on the face without creating pressure points. Low... | |
| The 7902 model is approved for protection during immediate escape from atmospheres containing chlorine, hydrogen chloride, sulfur dioxide, hydrogen sulfide and chlorine dioxide | |
| The N99 is for a higher level of protection. Workers stay cooler with an exhale valve that reduces breathing resistance and hot air build up. Exclusive Dura-Mesh® shell protects filter... | |
| Three-panel respirator is uniquely designed to help provide comfortable, reliable worker protection against non-oil based particles. Suggested applications include grinding, sanding, sweeping, bagging, and other operations that create dust. Uses... | |
| Three-panel respirator with innovative design is ideally suited for work settings that involve heat, humidity or long periods of wear. Features the 3M™ Cool Flow™ Exhalation Valve. Suggested applications include... | |
| Uses a patented coaxial valving system for comfort and low maintenance. With this system, rather than exhaling hot, moist air through the same medium used to inhale, the worker breathes... | |
| Workplace applications include welding, brazing, soldering, torch cutting, and metal pouring, as well as grinding, sanding, sweeping, bagging and other dusty/hot operations. Features the 3M™ Cool Flow™ Exhalation Valve. Flame-resistant... | |
| Workplace applications including select OSHA substance-specific particle exposures in concentrations up to 10x the OSHA PEL (Lead, Cadmium, Arsenic, MDA). Features the 3M™ Cool Flow™ Exhalation Valve, comfortable foam faceseal... |