Wiper Master, Inc. Rubbermaid 263273BL Brute® Blue 32 gal Recycle 263273BLRM

Description
Model Number: 2632-73 UOM: EA Color: Blue Size: 22" Dia x 27.25" H Properties: 32 gallon capacity Container Post Consumer Recycled Resin exceeding EPA guidelines Can serve as central collection containers or shipping containers, reducing the amount of handling Transport recyclable waste with ease and efficiency
Description
Model Number: 2632-73 UOM: EA Color: Blue Size: 22" Dia x 27.25" H Properties: 32 gallon capacity Container Post Consumer Recycled Resin exceeding EPA guidelines Can serve as central collection containers or shipping containers, reducing the amount of handling Transport recyclable waste with ease and efficiency

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 263273BL Brute® Blue 32 gal Recycle - 263273BLRM - Wiper Master, Inc.
Monsey, NY, USA
Rubbermaid 263273BL Brute® Blue 32 gal Recycle
263273BLRM
Rubbermaid 263273BL Brute® Blue 32 gal Recycle 263273BLRM
Model Number: 2632-73 UOM: EA Color: Blue Size: 22" Dia x 27.25" H Properties: 32 gallon capacity Container Post Consumer Recycled Resin exceeding EPA guidelines Can serve as central collection containers or shipping containers, reducing the amount of handling Transport recyclable waste with ease and efficiency
  • Model Number: 2632-73
  • UOM: EA
  • Color: Blue
  • Size: 22" Dia x 27.25" H
  • Properties:
    • 32 gallon capacity
    • Container Post Consumer Recycled Resin exceeding EPA guidelines
    • Can serve as central collection containers or shipping containers, reducing the amount of handling
    • Transport recyclable waste with ease and efficiency
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number 263273BLRM
Product Name Rubbermaid 263273BL Brute® Blue 32 gal Recycle
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1908437 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
Insert Boxes - 1-3/8X25/64X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details