Wiper Master, Inc. Rubbermaid 354075BL Slim Jim® 23 Gal Blue Recycling 354075BLRM

Description
Model Number: 3540-75 UOM: EA Color: Blue Size: 30" H Properties: 23 gallon capacity For use in areas of high paper generation, such as near copiers, printers & in mailrooms Contains Post Consumer Recycled Resin exceeding EPS guidelines Station containers serve as a convenient central collection site for multiple work stations Recommended for indoor & outdoor use Large capacity ideal for heavy traffic areas Perfect for large crowd & high-traffic areas Designed to withstand extreme weather & handling Interchangeable, color-coded tops to promote waste separation Slotted blue top for paper Green, blue & brown round-hole tops for glass bottles, jars & metal cans Gray handle tops for general refuse
Description
Model Number: 3540-75 UOM: EA Color: Blue Size: 30" H Properties: 23 gallon capacity For use in areas of high paper generation, such as near copiers, printers & in mailrooms Contains Post Consumer Recycled Resin exceeding EPS guidelines Station containers serve as a convenient central collection site for multiple work stations Recommended for indoor & outdoor use Large capacity ideal for heavy traffic areas Perfect for large crowd & high-traffic areas Designed to withstand extreme weather & handling Interchangeable, color-coded tops to promote waste separation Slotted blue top for paper Green, blue & brown round-hole tops for glass bottles, jars & metal cans Gray handle tops for general refuse

Suppliers

Company
Product
Description
Supplier Links
Rubbermaid 354075BL Slim Jim® 23 Gal Blue Recycling - 354075BLRM - Wiper Master, Inc.
Monsey, NY, USA
Rubbermaid 354075BL Slim Jim® 23 Gal Blue Recycling
354075BLRM
Rubbermaid 354075BL Slim Jim® 23 Gal Blue Recycling 354075BLRM
Model Number: 3540-75 UOM: EA Color: Blue Size: 30" H Properties: 23 gallon capacity For use in areas of high paper generation, such as near copiers, printers & in mailrooms Contains Post Consumer Recycled Resin exceeding EPS guidelines Station containers serve as a convenient central collection site for multiple work stations Recommended for indoor & outdoor use Large capacity ideal for heavy traffic areas Perfect for large crowd & high-traffic areas Designed to withstand extreme weather & handling Interchangeable, color-coded tops to promote waste separation Slotted blue top for paper Green, blue & brown round-hole tops for glass bottles, jars & metal cans Gray handle tops for general refuse
  • Model Number: 3540-75
  • UOM: EA
  • Color: Blue
  • Size: 30" H
  • Properties:
    • 23 gallon capacity
    • For use in areas of high paper generation, such as near copiers, printers & in mailrooms
    • Contains Post Consumer Recycled Resin exceeding EPS guidelines
    • Station containers serve as a convenient central collection site for multiple work stations
    • Recommended for indoor & outdoor use
    • Large capacity ideal for heavy traffic areas
    • Perfect for large crowd & high-traffic areas
    • Designed to withstand extreme weather & handling
    • Interchangeable, color-coded tops to promote waste separation
    • Slotted blue top for paper
    • Green, blue & brown round-hole tops for glass bottles, jars & metal cans
    • Gray handle tops for general refuse
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number 354075BLRM
Product Name Rubbermaid 354075BL Slim Jim® 23 Gal Blue Recycling
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173888 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details