Wiper Master, Inc. Datasheets for Safety Clothing

Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more

Page: 1 2 3
Product Name Notes
10 oz Cotton Canvas, Knit wrist. Men's Size:L
10 oz Cotton Corded Canvas, Knit wrist. Men's Size:L
10 oz PVC Dotted Cotton Canvas, Knit wrist. Ladies' Size:L
10" Kevlar® Sleeve, 2 Ply.
100% Cotton Lisle, 14" Length, Unhemmed. Men's Size: L
100% Cotton, 9 oz Brown Jersey, Clute Cut, Knit wrist. Ladies' Size:L
100% Cotton, 9 oz Brown Jersey, Clute Cut, Knit wrist. Men's Size:L
100% Kevlar® Machine Knit, 7 Gauge.
100% Kevlar® Machine Knit, PVC Dots on 2 Sides.
12 oz Heavy Weight Cotton Canvas, Knit wrist. Men's Size:L
12 oz High Vis Orange PVC Dotted Cotton Canvas, Kevlar® Sewn, Knit wrist. Size:L
12 oz Premium Heavy Weight Cotton Canvas, Knit wrist. Men's Size:L
12 oz PVC Dotted Cotton Canvas, Knit wrist. Ladies' Size:L
14 oz, Natural, Loop-in, Terry Glove, PVC Dots and Finger Tips Coated on 2 Sides. Size: L
14" Kevlar® Sleeve, 2 Ply, Economy.
14" Kevlar® Sleeve, 2 Ply, Thumb Slot.
14" Kevlar® Sleeve, 2 Ply.
15 Inch Terry Sleeve - 24 Sleeves/Dozen. Size: 15"
18 Inch Terry Sleeve - 24 Sleeves/Dozen. Size: L
18" Kevlar® Sleeve, 2 Ply, Economy.
18" Kevlar® Sleeve, 2 Ply, Thumb Slot.
24 oz., Gray Color, Loop out, Knit Wrist.
24 oz., Natural Color, Loop out, Knit Wrist.
24oz Kevlar®/Cotton, Loop Out Terry, Knit wrist.
7 Gauge Kevlar®/Cotton Shell, Side Split Leather Palm, Kevlar® Stitching.
8 oz Cotton Canvas, China, Knit wrist. Men's Size:L
8 oz PVC Dotted Cotton Canvas, Knit wrist. Men's Size:L
8 oz Ramie/Cotton Canvas, China, Knit wrist. Men's Size:L
9 oz Brown Jersey, Clute Cut, Knit wrist. Size:L
Abrasion-resistant plastic hard caps offer heavy-duty protection against injuries often sustained in rigorous kneeling conditions. Lightweight pads feature soft foam padding and adjustable straps to ensure hours of comfortable, productive...
Adjustable sizing pad reduces rocking to assure proper fit, and over-sized, abrasion-resistant hard plastic cap with flat kneeling surface provides greater kneeling stability. Real gel insert does not compress over...
All-elastic body (7 1/2" wide) provides firm support, comfort, fit and durability. Two-stage closure adjusts first for exact fit and then for desired level of tension, helping to remind wearers...
Black polyurethane palm-coated gloves feature a white DSM Dyneema® and Lycra® liner and knit wrist. Coating provides a sure grip in light oil and dry applications. Offers good resistance to...
Breakaway style in fluorescent lime mesh with silver 2" 3M™ Scotchlite™ Reflective Material trimmed in blue or red. POLICE or FIRE imprinted on front vertical stripes. Shorter for access to...
Bright, 100% ANSI polyester mesh with 2" 3M™ Scotchlite™ Reflective Material, (1) 360° horizontal stripe and (2) vertical with contrasting color trim. Features zipper closure and (3) pockets: (2) lower...
Brown Color, 2-Piece Reversible, Knit wrist. Ladies Size:S
Brown Color, 2-Piece Reversible, Knit wrist. Men's Size:L
Constructed of .35 mm PVC on polyester broadloom fabric. Ideal for both indoor and outdoor use. Jacket features corduroy collar, cape-ventilated back and detachable hood. Jacket and bib-style pants have...
Constructed of patented MICROFORCE* Barrier SMS Fabric that offers protection against dry particulates and light liquid sprays. Ideal for manufacturing and food processing areas. Strong and abrasion-resistant for extended wear.
Constructed of top quality genuine leather plus the exclusive Visco-Elastic Polyurethane Polymer (VEPP) gel inserts. Effectively dampen and attenuate harmful vibrations; shield, absorb and dissipate repeated impacts and shocks reducing...
Contoured V-shape naturally positions the back support. Sticky Fingers® stays provide excellent gripping properties and deliver firm, continuous lower back and abdominal support. Patented Power Panel Positioners™ keep elastic bands...
COR-TOUCH CR™ 15 Gauge, Kevlar®/Lycra® Shell, Black Textured Nitrile Palm Coating.
Corded Double Palm, Natural Color, Knit wrist. Size:L
Corded Natural Double Palm Nap In, Knit Wrist,100% Cotton Size- Large
Corded Natural Double Palm Nap In,Red Knit Wrist Size- Large
Corded Natural Double Palm Nap In,Safety Cuff Size- Large
Cotton Canvas, Clute Cut, Band Top. Men's Size:L
Cotton Canvas, Wing Thumb, Knit wrist. Men's Size:L
Coveralls made from breathable, microporous film laminate for comfort. Ideal for fiberglass manufacturing, tank cleaning, utilities and liquid handling. Low-linting. Passes NFPA 99 criteria for anti-static materials. Passes ASTM F1670...
Designed to deliver firm and comfortable broad lower back and abdominal support. Adjusts instantly for light to heavy lifting. Encourages proper posture when lifting, standing, walking, sitting, driving or playing...
Designed to direct pressure away from tendons of the forearm muscles, ambidextrous elbow supports offer relief from pain and discomfort associated with repetitive arm movements. Nylon-laminated neoprene sleeve conforms to...
Double Palm, Nap In, Band top. Men's Size:L
Double Palm, Nap In, Gauntlet. Size:L
Double Palm, Nap In, Knit wrist. Size:L
Double Palm, Nap In, Red Knit wrist. Size:L
Double Palm, Nap In,Blue Knit wrist. Size:L
Double Palm, Nap Out, Band top. Men's Size:L
Double Palm, Nap Out, Band top. Size:L
Double Palm, Nap Out, Gauntlet. Size:L
Double Palm, Nap Out, Knit wrist. Men's Size:L
Double Palm, Nap Out, Knit wrist. Size:L
DuPont™ Kevlar provides high-tensile strength and will not melt, ignite or conduct electricity. High comfort level allows for manual dexterity. Non-coated, 100% Kevlar is 2-ply, washable and made with FDA-accepted...
Economy 18" Kevlar® Sleeve, 2 Ply, Thumb Slot.
Economy Weight, High Vis Orange PVC Dotted Cotton Canvas, Knit wrist. Men's Size:L
Excellent for use in dry grip applications. Made of a 15-gauge 100% nylon shell with a crinkle latex coating provides superb flexibility, elasticity and durability. Component materials comply with all...
Extra Heavy Weight, Multi-color, Poly/Cotton Machine Knit.
Features 13-mil neoprene/natural rubber latex with a pebble-embossed design for added grip on wet or dry surfaces. Offers mid-level dexterity with moderate chemical protection. Complies with FDA regulations for food...
Features a slip-on cuff, cut and sewn construction with interlock knit lining and blue nitrile impregnated fabric for snag, puncture, abrasion and cut resistance. Comfortable, lightweight and offers dry grip...
Features Ansell exclusive Intercept Technology® with DuPont™ Kevlar® Stretch Armor for a combination of cut resistance and dexterity. Provides wet/oily grip, tactile sensitivity and comfort. Features blue foam nitrile palm...
Features cotton interlock knit lining, tan vinyl coating and slip-on cuff. Comfortable for long-wearing, light-duty work. Coating provides grip and liquid repellency. Washable; won?t shrink, stiffen or lose grip. Applications...
Features dark gray nylon liner, black foam nitrile palm coating and knit wrist. Patented knitted variable stitch design provides comfort and reduces hand fatigue. Nitrile coating channels oil away from...
Features DuPont™ Kevlar® liner with black foam nitrile palm coating with a knit wrist. Provides enhanced grip in light oil conditions with good abrasion resistance. Offers the ability to handle...
Features extended 60" length, matching corduroy collar, detachable hood, cape-ventilated back, badge tab holder, black plastic take-up snaps at wrists and snap-close, storm-fly front. Includes inner leg snaps that form...
Features gray DSM Dyneema and Lycra® liner with gray polyurethane palm coating and a knit wrist. Relaxed, natural fit helps reduce hand fatigue. Offers effective control in minimally oily environments...
Features gray poly/cotton liner, blue natural rubber latex with textured palm coating and knit wrist. Provides a combination of grip, abrasion, and puncture resistance. Fully-coated thumb provides added protection in...
Features polyurethane palm coating over a breathable knit liner. Delivers maximum dexterity and tactile sensitivity for jobs requiring handling or assembling of small parts. Balanced with protection and relaxed ergonomic...
Features skin-tight, athletic-grade nylon shell with feather-light PU coating for high abrasion protection. Offers dexterity and tactile sensitivity. Ideal for intricate assembly, micro processors, optics and photography industries.
Features terrycloth thumb, nylon Spandex back, black synthetic palm with foam padding, adjustable wrist closure and black PVC grip palm and fingertips. Includes (2) LED lights with each pair.
Features the same benefits as Tyvek¨ coveralls: protection in non-hazardous working environments and protecting clothes from dirt, dust, light splash and most dry particulates. Snap front and open wrists. White.
Features white nylon liner, gray nitrile foam coating and knit wrist. Offers resistance to snags and abrasions and provides grip in light oil. Ergonomic design molds naturally to the hand,...
Flexible foam nitrile coating provides cut and abrasion resistance. Features nitrile safety cuff and 2-piece cotton liner with DuPont™ Kevlar® in high stress areas. Ergonomic design ensures a natural, comfortable...
Foam-coated gloves provide grip, durability and high abrasion resistance. Black and purple coating hides oil and dirt while ensuring an even grip through oil and grease. Seamless knit nylon liner...
Full-finger style gloves feature black synthetic leather palm with gray "G" shape palm patch, blue nylon spandex back, black terry cloth wing thumb and adjustable wrist closure. Unlined.
Fully-coated gloves offer heavy-duty protection against a wide range of chemicals. Interlock knit cotton 2-piece lining eliminates seams that can cause hand irritation. Textured finish makes handling wet and slippery...
Heavy Weight Blue Color Jersey, Clute Cut, Knit wrist. Ladies' Size:L
Heavy Weight Blue Color Jersey, Clute Cut, Knit wrist. Size:L
Heavy Weight Green Hotmill, Burlap Lined, 3 Ply, Band top. Size:L
Heavy Weight Green Hotmill, Burlap Lined, 3 Ply, Gauntlet. Size:L
Heavy Weight Hotmill, Burlap Lined, 3 Ply, Band top. Size:L
Heavy Weight Hotmill, Burlap Lined, 3 Ply, Gauntlet. Size:L
Heavy Weight Hotmill, Cotton Lined, 3 Ply, Band top. Size:L
Heavy Weight Lisle, 100% Cotton, Hemmed Cuff. Size:L
Heavy Weight, 12 oz Brown Jersey, Clute Cut, Knit wrist. Men's Size:L
Heavy Weight, Bleached White, Poly/Cotton Machine Knit.
Heavy Weight, Gray, Poly/Cotton Machine Knit.
Heavy Weight, Multi-color, Poly/Cotton Machine Knit.
Heavyweight, High Vis Orange PVC Dotted Cotton Canvas, Knit wrist. Size:L
High Cut Resistant Machine Knit Gloves, Made with White Spectraguard® Fiber, 7 Gauge.
High Cut Resistant Machine Knit Gloves, Synthetic Fiber/Stainless Steel, 7 Gauge.
High Vis Lime Green Canvas Glove, Black PVC Dotted, Lime Green Knit wrist. Size:L
High Vis Lime Green Double Palm, 100% Cotton Canvas, Black PVC Dotted, Lime Green Knit wrist. Size:L
High Vis Lime Green Double Palm, 100% Cotton Canvas, Lime Green Knit wrist. Size:L
High Vis Lime Green Double Palm, 100% Cotton, Corded Canvas, Lime Green Knit wrist. Size:L
High Vis Lime Green Double Palm, Polyester/Cotton Corded Canvas, Lime Green Knit wrist. Size:L
High Vis Orange Canvas Glove, Black PVC Dotted, Orange Knit wrist. Size:L
High Vis Orange Corded Canvas Glove with Orange PVC Dots. Size:L
High Vis Orange Double Palm, 100% Cotton Canvas, Black PVC Dotted, Orange Knit wrist. Size:L
High Vis Orange Double Palm, 100% Cotton Canvas, Orange Knit wrist. Size:L
High Vis Orange Double Palm, 100% Cotton, Corded Canvas, Orange Knit wrist. Men's Size:L
High Vis Orange Double Palm, Polyester/Cotton Corded Canvas, Orange Knit wrist. Size:L
High Vis Yellow Double Palm, 100% Cotton, Corded Canvas, Yellow Knit wrist. Size:L
High Vis Yellow Double Palm, Polyester/Cotton Corded Canvas, Yellow Knit wrist. Size:L
High Vis Yellow Green Canvas Glove, Black PVC Dotted, Lime Green Knit wrist. Size:L
Hot Mill - Cotton Canvas Gloves (1 Dozen)
Keeps gloves and other items handy. Clips attach to clothing, belts, tool belts, gear bags and even D-rings. Breakaway design won?t drag you into equipment, reducing the potential for injury.
Kevlar®/Cotton Plaited Machine Knit, 10 Gauge, 2 Side PVC Dots.
Kevlar®/Cotton Plaited Machine Knit, 10 Gauge.
Kevlar®/Cotton Plaited Machine Knit, 2 Side PVC Dots.
Kevlar®/Cotton Plaited Machine Knit, 7 Gauge.
Kid's Brown Jersey, Clute Cut, Knit wrist. Kid's Size:L
Ladies' 10 oz PVC Dotted Cotton Canvas, Knit wrist. Ladies' Size:L
Ladies' 8 oz PVC Dotted Cotton Canvas, Knit wrist. Ladies' Size:L
Ladies' Blended Lightweight Lisle, Unhemmed Gender: Women Size: L
Ladies' Cotton Canvas, Knit wrist. Ladies' Size:L
Ladies' Heavy Weight Lisle, 100% Cotton. Ladies' Size:L
Ladies' Lightweight 100% Cotton Lisle, Unhemmed Ladies' Size: L
Ladies' Medium Weight Lisle, 100% Cotton. Ladies' Size:L
Ladies' Natural Color, 2-Piece Reversible, Knit wrist. Ladies' Size:L
Ladies' Nylon Inspector, 2-Piece, Hemmed Cuff. Ladies' Size:S, M, L
Ladies' PVC Dotted (Big Dots) Brown Jersey, Knit wrist. Ladies' Size:L
Ladies' PVC Micro Dotted Brown Jersey, Knit wrist. Ladies' Size:L
Large, flexible rubber cap and soft foam padding provide a dome of comfortable protection, extra durability and flexibility. Adjustable straps guard against annoying shifting to keep pad in place. Also...
Lightweight 100% ANSI polyester mesh fabric with 2" 3M™ Scotchlite™ Reflective Material, (1) 360° horizontal stripe and (2) vertical. Includes left chest pocket. ANSI-107-2004 Class 2 compliant.
Lightweight 100% Cotton Lisle, Unhemmed. Size: L
Lightweight 100% Cotton Lisle, Unhemmed. Size: XL
Lightweight apparel in spunbond polypropylene material for cool comfort and protection in non-hazardous environments. Light-duty protection provided against dirt, grime and certain non-hazardous dry particulates. Meets ANSI/ISEA 101-1996 sizing standards.
Lightweight knee pads feature tough 600-denier polyester fabric that won't damage delicate surfaces such as wood or tile. Includes cushioned foam padding and hook and loop closure.
Lightweight mesh with flame-retardant treatment that withstands up to 12 washes. Includes 2" FR reflective tape stripes, (1) 360° horizontal and (2) vertical. Features hook and loop closure and (1)...
Lightweight polypropylene material offers cool comfort and protection in non-hazardous environments. Light-duty protection provided against dirt, grime and certain non-hazardous dry particulates. Zipper front. White. Meets ANSI/ISEA 101-1996 sizing standards.
Lightweight, 100% ANSI polyester mesh with 2" 3M™ Scotchlite™ Reflective Material, (1) 360° horizontal stripe and (2) vertical. Features hook and loop fasteners at top, sides and front that breakaway...
Lint Free Stretch Nylon Reversible, Hemmed Cuff. Men's Size: S, M, L
Made from (3) layers: heavy-ribbed pattern of PVC over a soft lining of blended polyester bonded to nylon with total thickness of .40-mil. Stays soft and warm in cold temperatures...
Made from .35 mm PVC on polyester broadloom fabric for double-layered protection and long-term durability. Consists of jacket, detachable hood and plain-front bib pants. Ideal for construction, utilities, airlines and...
Made from .35 mm PVC on polyester broadloom fabric for double-layered protection and long-term durability. Perfect for construction, utilities, airlines, municipalities and more. Yellow. Length: 49".
Made from 10-gauge 50% cotton/50% polyester shell dipped in natural rubber latex for abrasion resistance. Ideal for use in material handling, glass handling operations, fishing and plywood industries, sanitation, and...
Made from 13-gauge Dyneema® with fiberglass shell and polyurethane coating on the palm and fingertips. Gray coating conceals dirt and provides excellent dexterity. Ideal for lathe operations, metal grinding /filing,...
Made from 7-gauge acrylic terry liner on the inside and a 15-gauge HPT™-coated nylon liner on the outside. Proprietary coating process creates encapsulated air molecules repelling liquids for a firm...
Made from strong, abrasion-resistant, patented MICROFORCE* Barrier SMS Fabric which is breathable and provides superior particle holdout. Ideal for automotive and assembly operations. Patented REFLEX* design is 7 1/2 times...
Made of 100% ANSI polyester tricot with 2" 3M™ Scotchlite™ silver reflective material, (2) 360° horizontal stripes and (2) vertical. Hook and loop closure. Machine washable. ANSI 107-2004 Class 2...
Made of 100% ANSI wicking polyester. Features 2" 3M™ Scotchlite™ Reflective Material, (1) 360° horizontal stripe and (2) vertical. Machine washable. Yellow. ANSI 107-2004 Class 2 compliant. Additional sizes available.
Made of 100% ANSI wicking spun-polyester with 2" silver reflective tape stripes, (1) 360° horizontal and (2) vertical. Includes (1) pocket on left chest. ANSI 107-2004 Class 2 compliant.
Made of 100% polyester mesh with 2" reflective tape stripes, (1) 360° horizontal and (2) vertical. Features hook and loop closure and (1) pocket. ANSI 107 Class 2 compliant.
Made of 100% waterproof, flexible PVC with polyester lining. Black upper with cleated black outsole, no straps or adjustments. Steel toe meets ASTM F2413-2005 for Toe Cap Impact Resistance.
Made of 3.3 oz. breathable polyester knit with moisture-wicking treatment for moisture management. Features an outside pocket and 2" ANSI-compliant silver reflective tape, (1) 360° around torso and (2) over...
Made of 3.3 oz. polyester mesh with 2" ANSI-compliant silver reflective tape, (1) 360° around torso and (2) vertical. Features inside pocket, hook and loop closure and 5-point hook and...
Made of 3.3 oz. polyester mesh with 2" ANSI-compliant, silver reflective tape stripes, (2) vertical and (1) 360° around torso. Features hook and loop closure and inside pocket. Lime. ANSI/107...
Made of 3.3 oz. polyester mesh with hook and loop closure and 2" ANSI-compliant, silver reflective tape. ANSI 107 Class 2 compliant. Also available in S/M.
Made of a 15-gauge shell blend of silicone-free nylon/spandex with a proprietary bi-polymer coating combining durability and softness. Provides cut protection without losing dexterity and sense of touch. Applications include...
Made of a high-performance nitrile compound for strength and chemical resistance. Won?t swell, weaken or degrade. Features a straight cuff, sandpatch finish and offers protection against snags, punctures, abrasions and...
Made of fluorescent lime 100% polyester with zipper front closure. Features (3) pockets and 2" 3M™ Scotchlite™ Reflective Material. ANSI 107-2010 Class 2 compliant.
Made of fluorescent lime, 100% polyester mesh with 4" 3M™ Scotchlite™ silver/orange Reflective Material, zipper closure and (2) inside pockets. ANSI 107-2010 Class 2, Level 2 compliant.
Made of lightweight, 100% polyester tricot with 2" silver reflective tape stripes, (1) 360° horizontal and (2) vertical. Features hook and loop closure. ANSI 107 Class 2 compliant.
Made of woven elastic, all models deliver comfortable compression and help reduce strains and swelling. Features easy on/off with hook and loop closure. Model 311L adds a convenient thumb loop...
Made with .42 mm polyester/PVC in green for easy identification. Offers excellent splash protection and is a good choice for use in environments with exposure to chemicals and acids. Two-piece...
Made with 100% Kevlar¨ interlock fabric that is lightweight, breathable and offers a high level of cut resistance, abrasion resistance and comfort. Applications include automotive and durable goods assembly. Yellow.
Made with durable pigskin leather and foam-padded palm. Features a half-finger design with breathable stretch spandex, neoprene knuckle pads, woven elastic cuff with hook and loop closure and terry thumb...
Made with lightweight, 100% polyester mesh with 2" silver reflective tape stripes, (1) 360° horizontal and (2) vertical. Pockets: (2) inside lower with pen compartment, (4) pen on outside right...
Made with Tyvek¨ FC spunbonded olefin. Skid-resistant, 5" high (intended to be worn over shoes). Low elastic top. Serged seams. Gray.
Made with Tyvek® FC spunbonded olefin. Skid-resistant with elastic top, 18" high (intended to be worn over boots). Serged seams. Gray.
Maintains constant 58° F to keep workers cool, safe and productive. Made of flame-resistant BANOX FR3 cotton that withstands up to 50 washings. Features two removable charge packs, hook and...
Medium Weight Lisle, 100% Cotton, Hemmed Cuff. Men's Size:L
Medium Weight, Multi-color, Poly/Cotton Machine Knit.
Men's Blended Lightweight Lisle, Unhemmed. Size:L
Natural Color, 2-Piece Reversible, Knit wrist. Ladies' Size:L
Non-marring outer material won't mark or scuff delicate flooring surfaces. Rubber-like finish and gripping ridges help prevent sliding and slipping. Adjustable hook and loop straps deliver secure, non-binding fit.
Nylon Inspector, 2-Piece, Hemmed Cuff. Men's Size:M, L, XL
Patented 3-layer construction features tough, cloth-like and abrasion-resistant outer layers of spunbonded polypropylene. A middle layer of microporous film allows heat and sweat vapor to escape yet protects against many...
POWER-COR LEATHER™ 7 Gauge, 100% Kevlar® Shell, Side Split Leather Palm, Kevlar® Stitching.
POWER-COR PLUS™ 10 Gauge 100% Kevlar® Shell, Green Nitrile Palm Coating.
POWER-COR™ 10 Gauge 100% Kevlar® Shell, Blue Latex Palm Coating.
Premium Grain Pigskin Double Palm, Blue Canvas Back, Knit Wrist, Kevlar® Sewn.
Premium Grain Pigskin, Double Palm, Hi-Vis Orange Back with Reflective Tape, Knit wrist, Kevlar® Sewn
Premium Grain Pigskin, Fingerless Double Palm, Hi-Vis Orange Back with Reflective Tape, Knit wrist, Kevlar® Sewn.
Premium, 24 oz, Natural Color, Loop out, Knit wrist. Size: L
ProShield¨ NexGen¨ provides protection from dry particulates, non-toxic liquids and spray hazards with a proprietary composite of breathable film and non-woven fabric. Economical, lightweight and soft, yet strong with good...
PVC .10 mm film provides light-duty protection from rain, dust and wind. Features attached hood and side-snap closures. Includes handy tote pouch. Universal size.
PVC Dotted (Big Dots) Brown Jersey, Knit wrist. Men's Size:L
PVC Micro Dotted Brown Jersey, Knit wrist. Men's Size:L
Ramie/Cotton Brown Jersey, Clute Cut, Knit wrist. Ladies' Size:L
Red Lined, Slip-On Style, Brown Jersey. Men's Size:L
Regular Hotmill, 100% Cotton, Gauntlet. Size:L
Regular Weight Hotmill, 100% Cotton, Band top. Size:L
Resistant to abrasions, tears and snags. Constructed of .48 mm nylon over PVC with double-stitched and taped seams and 2" silver reflective stripes. Features black plastic take-up snaps at wrists,...
Select Grain, Unlined, Seamless Forefinger, Wing Thumb.
Side Split Leather, Kevlar® Sewn, Rubberized Gauntlet Cuff. Size: L
Side Split Leather, White Back And Cuff Kevlar® Sewn, Rubberized Safety Cuff.
Side Split, Double Palm, Kevlar® Sewn, Rubberized Safety Cuff. Size: L
Single strap support limits downward wrist movements and features patented Open Center Stay™ to reduce pressure on the median nerve. Durable fabric design is fully adjustable for an exact fit.
Slip-resistant rubber cap design grips work surfaces for firm hold, and 840-denier nylon fabric cover stands up to tough jobs. Features long design for maximum surface coverage and 1/2" EVA...
Soft, lightweight, sturdy knee pads protect against the pressures of kneeling on hard or rough surfaces. One-piece molded impact-resistant rubber pad with adjustable strap keeps knees cushioned and dry against...
Standard 100% Cotton Brown Jersey, Knit wrist. Size:L
Standard Brown Jersey, Clute Cut, Knit wrist. Size:L
Standard Weight, Cotton Canvas, Knit wrist. Men's Size:L
Standard Weight, Gray Color, Loop Out, Knit Wrist. Size: L
Standard Weight, High Vis Orange PVC Dotted Cotton Canvas, Orange Knit wrist. Size:L
Standard Weight, Natural Color, Loop In, Knit Wrist.
Standard Weight, Natural Color, Loop Out, Knit Wrist. Size: L
Stretch Full Fashion Nylon, Inset Thumb. Size:L
Sturdy, 13-mil glove features acrylic knit liner with gauntlet cuff. Ansell Grip Technology™ provides a nitrile layer filled with microscopic channels that actively repel oils and other lubricants. 12" length.
Suits offer excellent strength and durability. Available in lightweight .28 mm, double-coated, PVC/nylon scrim (3902) and tough, .35 mm neoprene over ripstop nylon (8402). Both styles feature Velcro¨ closures at...
Textured, abrasion-resistant cap with durable 840-denier nylon fabric is designed for tough jobs. The 1/2" EVA padding provides firm, consistent support. Anti-bacterial treated. Designed with contoured side cuts for greater...
These 12 mm, NBR gel knee pads offer maximum comfort and support. Cut- and abrasion-resistant design is made from non-marring 420-denier nylon and Hypalon® rubber composite. Also features slip-resistant, nylon-rubber...
Tychem¨ QC coveralls are made with polyethylene-coated Tyvek¨ fabric which provides protection against light liquid splash. Bright yellow color creates contrast across a wide range of natural backgrounds for high...
Tychem¨ SL coveralls are made from lightweight Tyvek¨ laminated with chemical-resistant, Dow Saranex¨ 23P film. Provides protection against a broad spectrum of chemicals, hazardous particles and liquids. Strong fabric reduces...
Tyvek¨ apron provides front-body protection from dry particulate hazards. Bib-style with neck loop for easy on and off. Low-linting and static-free. White.
Tyvek¨ flashspun polyolefin pants provide protection from dry particulate hazards. Feature elastic waist and open ankles. Serged seams. White.
Tyvek¨ provides balance of protection, comfort and durability. Made of DuPont's unique, non-woven technology for comfortable, inherent barrier protection against dry particulate hazards and light liquid splash. Set-sleeve pattern for...
Tyvek¨ sleeves offer extra protection for arms and garments. Repel most non-hazardous liquids and particulates. Elastic ends ensure secure fit. Serged seams. White.
Universal design features single closure for moderate support. Durable woven elastic improves wearability, and hook and loop closure quickly adjusts to the desired tension and exact fit. Ambidextrous.
Universal design fits most waist sizes (28"-46"), eliminating the need for sized belts. Adjustable 2-stage closure with dual overlie closure system adjusts first for exact fit and then for desired...
Yellow Chore with Canvas Back, PE Safety Cuff. Size:L
Yellow Chore, Single Ply, Knit wrist. Size:L
Yellow Full Chore, Quilted, Knit wrist. Size:L

Next >>