Wiper Master, Inc. Brute Rubbermaid 264000BK Dolly for 32, 44, and 55 gal 264000BKRM

Description
Brute® Dollies promote mobility and maneuverability of heavy garbage loads without sustaining injury. Heavy-duty, 3" casters let it roll easily. Attach or remove the garbage receptacle with a simple twist. Model Number: 2640 UOM: EA Size: 18.25" Diameter x 6.63" H Properties: 250 lb. capacity Compatible w/Containers: 2620, 2632, 2643, 2655 Color: Black Swivel casters offer better mobility through work areas Heavy-duty 3" casters Attach waste containers with easy twist-on/twist-off action
Description
Brute® Dollies promote mobility and maneuverability of heavy garbage loads without sustaining injury. Heavy-duty, 3" casters let it roll easily. Attach or remove the garbage receptacle with a simple twist. Model Number: 2640 UOM: EA Size: 18.25" Diameter x 6.63" H Properties: 250 lb. capacity Compatible w/Containers: 2620, 2632, 2643, 2655 Color: Black Swivel casters offer better mobility through work areas Heavy-duty 3" casters Attach waste containers with easy twist-on/twist-off action

Suppliers

Company
Product
Description
Supplier Links
Brute Rubbermaid 264000BK Dolly for 32, 44, and 55 gal - 264000BKRM - Wiper Master, Inc.
Monsey, NY, USA
Brute Rubbermaid 264000BK Dolly for 32, 44, and 55 gal
264000BKRM
Brute Rubbermaid 264000BK Dolly for 32, 44, and 55 gal 264000BKRM
Brute® Dollies promote mobility and maneuverability of heavy garbage loads without sustaining injury. Heavy-duty, 3" casters let it roll easily. Attach or remove the garbage receptacle with a simple twist. Model Number: 2640 UOM: EA Size: 18.25" Diameter x 6.63" H Properties: 250 lb. capacity Compatible w/Containers: 2620, 2632, 2643, 2655 Color: Black Swivel casters offer better mobility through work areas Heavy-duty 3" casters Attach waste containers with easy twist-on/twist-off action

Brute® Dollies promote mobility and maneuverability of heavy garbage loads without sustaining injury. Heavy-duty, 3" casters let it roll easily. Attach or remove the garbage receptacle with a simple twist.

  • Model Number: 2640
  • UOM: EA
  • Size: 18.25" Diameter x 6.63" H
  • Properties:
    • 250 lb. capacity
    • Compatible w/Containers: 2620, 2632, 2643, 2655
    • Color: Black
    • Swivel casters offer better mobility through work areas
    • Heavy-duty 3" casters
    • Attach waste containers with easy twist-on/twist-off action
Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number 264000BKRM
Product Name Brute Rubbermaid 264000BK Dolly for 32, 44, and 55 gal
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173884 - RS Components, Ltd.
Specs
Container Type Bag
Height 4.02 inch (102 mm)
Width 4.02 inch (102 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details