Wiper Master, Inc. Justrite 400-09100 Red Oily Waste Cans General Protection - B61606921

Description
Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed foot-operated lid opens no more than 60° and stays closed when not in use, isolating contents from fire sources and limiting oxygen, virtually eliminating the risk of spontaneous combustion. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a red durable powder-coat paint finish. FM tested and approved. UL® Listed. TUV Approved.
Description
Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed foot-operated lid opens no more than 60° and stays closed when not in use, isolating contents from fire sources and limiting oxygen, virtually eliminating the risk of spontaneous combustion. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a red durable powder-coat paint finish. FM tested and approved. UL® Listed. TUV Approved.

Suppliers

Company
Product
Description
Supplier Links
Justrite 400-09100 Red Oily Waste Cans General Protection - - B61606921 - Wiper Master, Inc.
Monsey, NY, USA
Justrite 400-09100 Red Oily Waste Cans General Protection -
B61606921
Justrite 400-09100 Red Oily Waste Cans General Protection - B61606921
Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed foot-operated lid opens no more than 60° and stays closed when not in use, isolating contents from fire sources and limiting oxygen, virtually eliminating the risk of spontaneous combustion. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a red durable powder-coat paint finish. FM tested and approved. UL® Listed. TUV Approved.

Dispose of oil-soaked rags and protect from fires that start due to spontaneous combustion, sparks or careless use of smoking material. Rags and cloths soaked with flammable liquids present a serious fire risk when improperly discarded. Specially designed foot-operated lid opens no more than 60° and stays closed when not in use, isolating contents from fire sources and limiting oxygen, virtually eliminating the risk of spontaneous combustion. Round construction and elevated bottom encourage circulation of air around can to disperse heat and reduce moisture build-up and rusting. Galvanized steel body construction with a red durable powder-coat paint finish. FM tested and approved. UL® Listed. TUV Approved.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Industrial Containers
Product Number B61606921
Product Name Justrite 400-09100 Red Oily Waste Cans General Protection -
Container Type Cans
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Compartment Boxes - 1246588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.18 inch (30 mm)
View Details
Multi Boxes - 1X1X3/8 (26 x26x 10 mm) MULTI BOX PP - MB26 - MOCAP LLC
Specs
Container Type Box
Height 0.5236 inch (13.3 mm)
Width 1.24 inch (31.5 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details